TE Connectivity SATA Connectors 2129116-3

Description
Configuration Features Keyed : Yes Number of Ports : 2 Number of Positions : 31 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P + 18P Contact Current Rating (Max) (AMP) : 1.3, 1.5, 2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions Height Above PC Board : 7.35 MM  [.289 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Centerline (Pitch) : 1 MM , 1.27 MM , .8 MM  [.039 INCH , .05 INCH , .031 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Length : 1.9 MM  [.072 INCH ] Connector Mounting Type : Board Mount Mating Alignment Type : Polarization Mounting Location : Bottom PCB Mount Retention : With PCB Mount Retention Type : Boardlock PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Style : Receptacle Connector System : Cable-to-Board Product Grouping : SATA Product Type : Connector Profile : Slimline Shell : Without Termination Features Termination Post Length : 1.8 MM  [.071 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Keyed : Yes Number of Ports : 2 Number of Positions : 31 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P + 18P Contact Current Rating (Max) (AMP) : 1.3, 1.5, 2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions Height Above PC Board : 7.35 MM  [.289 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Centerline (Pitch) : 1 MM , 1.27 MM , .8 MM  [.039 INCH , .05 INCH , .031 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Length : 1.9 MM  [.072 INCH ] Connector Mounting Type : Board Mount Mating Alignment Type : Polarization Mounting Location : Bottom PCB Mount Retention : With PCB Mount Retention Type : Boardlock PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Style : Receptacle Connector System : Cable-to-Board Product Grouping : SATA Product Type : Connector Profile : Slimline Shell : Without Termination Features Termination Post Length : 1.8 MM  [.071 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATA Connectors - 2129116-3 - TE Connectivity
Berwyn, PA, United States
SATA Connectors
2129116-3
SATA Connectors 2129116-3
Configuration Features Keyed : Yes Number of Ports : 2 Number of Positions : 31 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P + 18P Contact Current Rating (Max) (AMP) : 1.3, 1.5, 2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions Height Above PC Board : 7.35 MM  [.289 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Centerline (Pitch) : 1 MM , 1.27 MM , .8 MM  [.039 INCH , .05 INCH , .031 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Length : 1.9 MM  [.072 INCH ] Connector Mounting Type : Board Mount Mating Alignment Type : Polarization Mounting Location : Bottom PCB Mount Retention : With PCB Mount Retention Type : Boardlock PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Style : Receptacle Connector System : Cable-to-Board Product Grouping : SATA Product Type : Connector Profile : Slimline Shell : Without Termination Features Termination Post Length : 1.8 MM  [.071 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Keyed : Yes
  • Number of Ports : 2
  • Number of Positions : 31
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Configuration : 6P + 7P + 18P
  • Contact Current Rating (Max) (AMP) : 1.3, 1.5, 2
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Termination Area Plating Finish : Matte

Dimensions


  • Height Above PC Board : 7.35 MM  [.289 INCH ]
  • PCB Thickness (Recommended) : 1 MM  [.039 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM , 1.27 MM , .8 MM  [.039 INCH , .05 INCH , .031 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Boardlock Length : 1.9 MM  [.072 INCH ]
  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarization
  • Mounting Location : Bottom
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • PCB Mounting Style : Through Hole - Solder

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Style : Receptacle
  • Connector System : Cable-to-Board
  • Product Grouping : SATA
  • Product Type : Connector
  • Profile : Slimline
  • Shell : Without

Termination Features


  • Termination Post Length : 1.8 MM  [.071 INCH ]

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
2129116-3
Audio & Video Connectors 2129116-3
Audio & Video Connectors

Audio & Video Connectors

Buy Now
Pluggable Connector Assemblies - A120536TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A120536TR-ND
Pluggable Connector Assemblies A120536TR-ND
31 Position SATA Receptacle Connector Solder Through Hole, Right Angle

31 Position SATA Receptacle Connector Solder Through Hole, Right Angle

Buy Now Datasheet
Slimline Sata Plus Rec Cl5.6H, Au G/f Amp - Te Connectivity - 87AJ9893 - Newark, An Avnet Company
Chicago, IL, United States
Slimline Sata Plus Rec Cl5.6H, Au G/f Amp - Te Connectivity
87AJ9893
Slimline Sata Plus Rec Cl5.6H, Au G/f Amp - Te Connectivity 87AJ9893
SLIMLINE SATA PLUS REC CL5.6H, AU G/F

SLIMLINE SATA PLUS REC CL5.6H, AU G/F

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2129116-3 2129116-3 A120536TR-ND 87AJ9893
Product Name SATA Connectors Audio & Video Connectors Pluggable Connector Assemblies Slimline Sata Plus Rec Cl5.6H, Au G/f Amp - Te Connectivity
Connector Type Wire to Board Connector Audio / Video SATA; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28595-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Ribbon Cable Connectors - 100400-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26807-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Ribbon Cable Connectors - 103311-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers