HAVE, Inc. MXL USB.007 USB Condenser Microphone Stereo MXLUSB007

Description
MXLUSB007 - Marshall MXL USB.007 Dual Gold Large Diaphram USB Condenser Stereo Microphone Designed with ease-of-use in mind, the new MXL USB.007 features dual large gold diaphragms that deliver a big, rich sound characteristic of studio and broadcast microphones. Unlike most studio stereo condenser microphones, however, the MXL USB.007 is a USB (Universal Serial Bus) instrument that connects directly to a computer without the need for external mic preamps. Now, anyone requiring high quality, professional sound on their computer can record music or dialog by simply connecting to a standard USB port. Featuring support for USB 1.1 and 2.0, this exceptionally easy-to-use microphone even includes gain adjustment settings via the built-in three position attenuation switch. FEATURES: Plug, Play, Record For both Windows and Mac, no special drivers or software needed. Studio Quality Applications: Orchestral, Bands, Film/Video, Stereo Sound Effects, Live Concerts 2 - 22 MM Capsules in a 90 degree XY configuration Discrete left and right signal paths minimize crosstalk Gold sputtered Diaphrams Frequency Response - 20Hz to 20kHz Sampling Rate - 44.1 and 48kHz Bus Powered USB 1.1 and 2.0 Compatible Three position analog gain control 16-bit Delta Sigma A/D Converter with THD+N - 0.01% MXL USB.007 comes with a carry bag, a desktop mic stand, mic stand adapter, a 10-foot USB cable, wind screen, owners manual and an applications guide. Optional Accessories: MXLPF001 Pop Filter, MXLWS001 Windscreen, MXL57 Shockmount
Description
MXLUSB007 - Marshall MXL USB.007 Dual Gold Large Diaphram USB Condenser Stereo Microphone Designed with ease-of-use in mind, the new MXL USB.007 features dual large gold diaphragms that deliver a big, rich sound characteristic of studio and broadcast microphones. Unlike most studio stereo condenser microphones, however, the MXL USB.007 is a USB (Universal Serial Bus) instrument that connects directly to a computer without the need for external mic preamps. Now, anyone requiring high quality, professional sound on their computer can record music or dialog by simply connecting to a standard USB port. Featuring support for USB 1.1 and 2.0, this exceptionally easy-to-use microphone even includes gain adjustment settings via the built-in three position attenuation switch. FEATURES: Plug, Play, Record For both Windows and Mac, no special drivers or software needed. Studio Quality Applications: Orchestral, Bands, Film/Video, Stereo Sound Effects, Live Concerts 2 - 22 MM Capsules in a 90 degree XY configuration Discrete left and right signal paths minimize crosstalk Gold sputtered Diaphrams Frequency Response - 20Hz to 20kHz Sampling Rate - 44.1 and 48kHz Bus Powered USB 1.1 and 2.0 Compatible Three position analog gain control 16-bit Delta Sigma A/D Converter with THD+N - 0.01% MXL USB.007 comes with a carry bag, a desktop mic stand, mic stand adapter, a 10-foot USB cable, wind screen, owners manual and an applications guide. Optional Accessories: MXLPF001 Pop Filter, MXLWS001 Windscreen, MXL57 Shockmount

Suppliers

Company
Product
Description
Supplier Links
MXL USB.007 USB Condenser Microphone Stereo - MXLUSB007 - HAVE, Inc.
Hudson, NY, USA
MXL USB.007 USB Condenser Microphone Stereo
MXLUSB007
MXL USB.007 USB Condenser Microphone Stereo MXLUSB007
MXLUSB007 - Marshall MXL USB.007 Dual Gold Large Diaphram USB Condenser Stereo Microphone Designed with ease-of-use in mind, the new MXL USB.007 features dual large gold diaphragms that deliver a big, rich sound characteristic of studio and broadcast microphones. Unlike most studio stereo condenser microphones, however, the MXL USB.007 is a USB (Universal Serial Bus) instrument that connects directly to a computer without the need for external mic preamps. Now, anyone requiring high quality, professional sound on their computer can record music or dialog by simply connecting to a standard USB port. Featuring support for USB 1.1 and 2.0, this exceptionally easy-to-use microphone even includes gain adjustment settings via the built-in three position attenuation switch. FEATURES: Plug, Play, Record For both Windows and Mac, no special drivers or software needed. Studio Quality Applications: Orchestral, Bands, Film/Video, Stereo Sound Effects, Live Concerts 2 - 22 MM Capsules in a 90 degree XY configuration Discrete left and right signal paths minimize crosstalk Gold sputtered Diaphrams Frequency Response - 20Hz to 20kHz Sampling Rate - 44.1 and 48kHz Bus Powered USB 1.1 and 2.0 Compatible Three position analog gain control 16-bit Delta Sigma A/D Converter with THD+N - 0.01% MXL USB.007 comes with a carry bag, a desktop mic stand, mic stand adapter, a 10-foot USB cable, wind screen, owners manual and an applications guide. Optional Accessories: MXLPF001 Pop Filter, MXLWS001 Windscreen, MXL57 Shockmount

MXLUSB007 - Marshall MXL USB.007 Dual Gold Large Diaphram USB Condenser Stereo Microphone
Designed with ease-of-use in mind, the new MXL USB.007 features dual large gold diaphragms that deliver a big, rich sound characteristic of studio and broadcast microphones. Unlike most studio stereo condenser microphones, however, the MXL USB.007 is a USB (Universal Serial Bus) instrument that connects directly to a computer without the need for external mic preamps. Now, anyone requiring high quality, professional sound on their computer can record music or dialog by simply connecting to a standard USB port. Featuring support for USB 1.1 and 2.0, this exceptionally easy-to-use microphone even includes gain adjustment settings via the built-in three position attenuation switch.
FEATURES:

  • Plug, Play, Record
  • For both Windows and Mac, no special drivers or software needed.
  • Studio Quality
  • Applications: Orchestral, Bands, Film/Video, Stereo Sound Effects, Live Concerts
  • 2 - 22 MM Capsules in a 90 degree XY configuration
  • Discrete left and right signal paths minimize crosstalk
  • Gold sputtered Diaphrams
  • Frequency Response - 20Hz to 20kHz
  • Sampling Rate - 44.1 and 48kHz
  • Bus Powered
  • USB 1.1 and 2.0 Compatible
  • Three position analog gain control
  • 16-bit Delta Sigma A/D Converter with THD+N - 0.01%
  • MXL USB.007 comes with a carry bag, a desktop mic stand, mic stand adapter, a 10-foot USB cable, wind screen, owners manual and an applications guide.
  • Optional Accessories: MXLPF001 Pop Filter, MXLWS001 Windscreen, MXL57 Shockmount
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Microphones
Product Number MXLUSB007
Product Name MXL USB.007 USB Condenser Microphone Stereo
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details