HAVE, Inc. MXL Studio One USB Microphone Kit Mac Or PC MXLSTUDIO1USB

Description
MXLSTUDIO1USB - Marshall MXL Studio One Desktop Recording Kit - USB Condenser Microphone Everything you need to get superior sound into your Macintosh or PC Computer! The portable Studio One Mic Kit from MXL goes wherever you need to capture rich studio sound for broadcast over the internet. Mic includes a headphone jack and has zero latency. GREAT FOR: Podcasting Internet Radio Voice Over Digital Video Home Studio Field Recording MXL STUDIO ONE USB KIT comes with a travel case, a desktop microphone stand, a 10-foot USB cable, windscreen, an ownerã†s manual, and an applications guide. Optional Accessories: MXLPF001 Pop Filter, MXLWS001 Windscreen, MXL57 Shockmount
Description
MXLSTUDIO1USB - Marshall MXL Studio One Desktop Recording Kit - USB Condenser Microphone Everything you need to get superior sound into your Macintosh or PC Computer! The portable Studio One Mic Kit from MXL goes wherever you need to capture rich studio sound for broadcast over the internet. Mic includes a headphone jack and has zero latency. GREAT FOR: Podcasting Internet Radio Voice Over Digital Video Home Studio Field Recording MXL STUDIO ONE USB KIT comes with a travel case, a desktop microphone stand, a 10-foot USB cable, windscreen, an ownerã†s manual, and an applications guide. Optional Accessories: MXLPF001 Pop Filter, MXLWS001 Windscreen, MXL57 Shockmount

Suppliers

Company
Product
Description
Supplier Links
MXL Studio One USB Microphone Kit Mac Or PC - MXLSTUDIO1USB - HAVE, Inc.
Hudson, NY, USA
MXL Studio One USB Microphone Kit Mac Or PC
MXLSTUDIO1USB
MXL Studio One USB Microphone Kit Mac Or PC MXLSTUDIO1USB
MXLSTUDIO1USB - Marshall MXL Studio One Desktop Recording Kit - USB Condenser Microphone Everything you need to get superior sound into your Macintosh or PC Computer! The portable Studio One Mic Kit from MXL goes wherever you need to capture rich studio sound for broadcast over the internet. Mic includes a headphone jack and has zero latency. GREAT FOR: Podcasting Internet Radio Voice Over Digital Video Home Studio Field Recording MXL STUDIO ONE USB KIT comes with a travel case, a desktop microphone stand, a 10-foot USB cable, windscreen, an ownerã†s manual, and an applications guide. Optional Accessories: MXLPF001 Pop Filter, MXLWS001 Windscreen, MXL57 Shockmount

MXLSTUDIO1USB - Marshall MXL Studio One Desktop Recording Kit - USB Condenser Microphone
Everything you need to get superior sound into your Macintosh or PC Computer! The portable Studio One Mic Kit from MXL goes wherever you need to capture rich studio sound for broadcast over the internet. Mic includes a headphone jack and has zero latency.
GREAT FOR:

  • Podcasting
  • Internet Radio
  • Voice Over Digital Video
  • Home Studio
  • Field Recording
  • MXL STUDIO ONE USB KIT comes with a travel case, a desktop microphone stand, a 10-foot USB cable, windscreen, an ownerÆs manual, and an applications guide.
  • Optional Accessories: MXLPF001 Pop Filter, MXLWS001 Windscreen, MXL57 Shockmount
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Microphones
Product Number MXLSTUDIO1USB
Product Name MXL Studio One USB Microphone Kit Mac Or PC
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details