HAVE, Inc. Mogami Bantam Patchcord 24" MOGPJM24

Description
MOGPJM24 - Mogam PJM Bantam Patchcord - 24" MOGAMI BANTAM PATCH CORDs are high definition audio cables specially designed for recording studio engineers and broadcast professionals, and offer these outstanding features: Super-flexible Quad-Balanced NEGLEX OFC wiring and Overall Served (Spiral) Shield provide maximum definition, detail and signal transparency in addition to giving excellent protection from electro-magnetic noise. Maintenance free with durable nickel plated tip / ring / sleeve connector preventing from tarnishing. Degradation of the sound quality caused by secular change becomes extremely low on account of it. Compact low profile molded design permits use in high density jack fields. BANTAM PLUG : Overall Diameter 7.8mm (0.307") Interchangeable color rings for easy patch cord identification. Choice of five attractive colors for Bantam Patch Cord Only : Black . Red . Yellow . Green . Blue
Description
MOGPJM24 - Mogam PJM Bantam Patchcord - 24" MOGAMI BANTAM PATCH CORDs are high definition audio cables specially designed for recording studio engineers and broadcast professionals, and offer these outstanding features: Super-flexible Quad-Balanced NEGLEX OFC wiring and Overall Served (Spiral) Shield provide maximum definition, detail and signal transparency in addition to giving excellent protection from electro-magnetic noise. Maintenance free with durable nickel plated tip / ring / sleeve connector preventing from tarnishing. Degradation of the sound quality caused by secular change becomes extremely low on account of it. Compact low profile molded design permits use in high density jack fields. BANTAM PLUG : Overall Diameter 7.8mm (0.307") Interchangeable color rings for easy patch cord identification. Choice of five attractive colors for Bantam Patch Cord Only : Black . Red . Yellow . Green . Blue

Suppliers

Company
Product
Description
Supplier Links
Mogami Bantam Patchcord 24
Hudson, NY, USA
Mogami Bantam Patchcord 24"
MOGPJM24
Mogami Bantam Patchcord 24" MOGPJM24
MOGPJM24 - Mogam PJM Bantam Patchcord - 24" MOGAMI BANTAM PATCH CORDs are high definition audio cables specially designed for recording studio engineers and broadcast professionals, and offer these outstanding features: Super-flexible Quad-Balanced NEGLEX OFC wiring and Overall Served (Spiral) Shield provide maximum definition, detail and signal transparency in addition to giving excellent protection from electro-magnetic noise. Maintenance free with durable nickel plated tip / ring / sleeve connector preventing from tarnishing. Degradation of the sound quality caused by secular change becomes extremely low on account of it. Compact low profile molded design permits use in high density jack fields. BANTAM PLUG : Overall Diameter 7.8mm (0.307") Interchangeable color rings for easy patch cord identification. Choice of five attractive colors for Bantam Patch Cord Only : Black . Red . Yellow . Green . Blue

MOGPJM24 - Mogam PJM Bantam Patchcord - 24"
MOGAMI BANTAM PATCH CORDs are high definition audio cables specially designed for recording studio engineers and broadcast professionals, and offer these outstanding features:

  • Super-flexible Quad-Balanced NEGLEX OFC wiring and Overall Served (Spiral) Shield provide maximum definition, detail and signal transparency in addition to giving excellent protection from electro-magnetic noise.
  • Maintenance free with durable nickel plated tip / ring / sleeve connector preventing from tarnishing. Degradation of the sound quality caused by secular change becomes extremely low on account of it.
  • Compact low profile molded design permits use in high density jack fields.
  • BANTAM PLUG : Overall Diameter 7.8mm (0.307")
  • Interchangeable color rings for easy patch cord identification.
  • Choice of five attractive colors for Bantam Patch Cord Only : Black . Red . Yellow . Green . Blue
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number MOGPJM24
Product Name Mogami Bantam Patchcord 24"
Unlock Full Specs
to access all available technical data

Similar Products

E10422 - CAT 5e Ethernet Cable (2 Data Pair) - E10422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
PVC & TPE Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation TPE
Cable Conductor Copper
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Foil; Foil Shield
View Details