HAVE, Inc. Mogami Bantam Patchcord 12" MOGPJM12

Description
MOGPJM12 - Mogam PJM Bantam Patchcord - 12" MOGAMI BANTAM PATCH CORDs are high definition audio cables specially designed for recording studio engineers and broadcast professionals, and offer these outstanding features: Super-flexible Quad-Balanced NEGLEX OFC wiring and Overall Served (Spiral) Shield provide maximum definition, detail and signal transparency in addition to giving excellent protection from electro-magnetic noise. Maintenance free with durable nickel plated tip / ring / sleeve connector preventing from tarnishing. Degradation of the sound quality caused by secular change becomes extremely low on account of it. Compact low profile molded design permits use in high density jack fields. BANTAM PLUG : Overall Diameter 7.8mm (0.307") Interchangeable color rings for easy patch cord identification. Choice of five attractive colors for Bantam Patch Cord Only : Black . Red . Yellow . Green . Blue
Description
MOGPJM12 - Mogam PJM Bantam Patchcord - 12" MOGAMI BANTAM PATCH CORDs are high definition audio cables specially designed for recording studio engineers and broadcast professionals, and offer these outstanding features: Super-flexible Quad-Balanced NEGLEX OFC wiring and Overall Served (Spiral) Shield provide maximum definition, detail and signal transparency in addition to giving excellent protection from electro-magnetic noise. Maintenance free with durable nickel plated tip / ring / sleeve connector preventing from tarnishing. Degradation of the sound quality caused by secular change becomes extremely low on account of it. Compact low profile molded design permits use in high density jack fields. BANTAM PLUG : Overall Diameter 7.8mm (0.307") Interchangeable color rings for easy patch cord identification. Choice of five attractive colors for Bantam Patch Cord Only : Black . Red . Yellow . Green . Blue

Suppliers

Company
Product
Description
Supplier Links
Mogami Bantam Patchcord 12
Hudson, NY, USA
Mogami Bantam Patchcord 12"
MOGPJM12
Mogami Bantam Patchcord 12" MOGPJM12
MOGPJM12 - Mogam PJM Bantam Patchcord - 12" MOGAMI BANTAM PATCH CORDs are high definition audio cables specially designed for recording studio engineers and broadcast professionals, and offer these outstanding features: Super-flexible Quad-Balanced NEGLEX OFC wiring and Overall Served (Spiral) Shield provide maximum definition, detail and signal transparency in addition to giving excellent protection from electro-magnetic noise. Maintenance free with durable nickel plated tip / ring / sleeve connector preventing from tarnishing. Degradation of the sound quality caused by secular change becomes extremely low on account of it. Compact low profile molded design permits use in high density jack fields. BANTAM PLUG : Overall Diameter 7.8mm (0.307") Interchangeable color rings for easy patch cord identification. Choice of five attractive colors for Bantam Patch Cord Only : Black . Red . Yellow . Green . Blue

MOGPJM12 - Mogam PJM Bantam Patchcord - 12"
MOGAMI BANTAM PATCH CORDs are high definition audio cables specially designed for recording studio engineers and broadcast professionals, and offer these outstanding features:

  • Super-flexible Quad-Balanced NEGLEX OFC wiring and Overall Served (Spiral) Shield provide maximum definition, detail and signal transparency in addition to giving excellent protection from electro-magnetic noise.
  • Maintenance free with durable nickel plated tip / ring / sleeve connector preventing from tarnishing. Degradation of the sound quality caused by secular change becomes extremely low on account of it.
  • Compact low profile molded design permits use in high density jack fields.
  • BANTAM PLUG : Overall Diameter 7.8mm (0.307")
  • Interchangeable color rings for easy patch cord identification.
  • Choice of five attractive colors for Bantam Patch Cord Only : Black . Red . Yellow . Green . Blue
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number MOGPJM12
Product Name Mogami Bantam Patchcord 12"
Unlock Full Specs
to access all available technical data

Similar Products

F20424 - Fiber Channel Cable (1 Data Pair) - F20424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Blue
Cable Insulation Fluoropolymer insulation
View Details
PVC Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Foil; Foil Shield
View Details