HAVE, Inc. Mogami Rack 2 Conductor 26G Serve MOG2944-328F

Description
MOG2944BLA-328F - MOGAMI 2 CONDUCTOR NEGLEX OFC CONSOLE CABLE, 26AWG - 328' Standard Console Cable XLPE (Cross-Linked Polyethylene) which has excellent electrical characteristics andprevents shrink-back during soldering. Served (spiral) shield provides easier cable termination and better sound quality than braided shield Small size for space saving. Very flexibleand easy to use. Same configuration as the core of Mogami's standard multi mic. snake cable series (EZID models). Additional drain wire makes wiring efficient, as it can be crimped by thesame size crimp terminal, as the conductors.
Description
MOG2944BLA-328F - MOGAMI 2 CONDUCTOR NEGLEX OFC CONSOLE CABLE, 26AWG - 328' Standard Console Cable XLPE (Cross-Linked Polyethylene) which has excellent electrical characteristics andprevents shrink-back during soldering. Served (spiral) shield provides easier cable termination and better sound quality than braided shield Small size for space saving. Very flexibleand easy to use. Same configuration as the core of Mogami's standard multi mic. snake cable series (EZID models). Additional drain wire makes wiring efficient, as it can be crimped by thesame size crimp terminal, as the conductors.

Suppliers

Company
Product
Description
Supplier Links
Mogami Rack 2 Conductor 26G Serve - MOG2944-328F - HAVE, Inc.
Hudson, NY, USA
Mogami Rack 2 Conductor 26G Serve
MOG2944-328F
Mogami Rack 2 Conductor 26G Serve MOG2944-328F
MOG2944BLA-328F - MOGAMI 2 CONDUCTOR NEGLEX OFC CONSOLE CABLE, 26AWG - 328' Standard Console Cable XLPE (Cross-Linked Polyethylene) which has excellent electrical characteristics andprevents shrink-back during soldering. Served (spiral) shield provides easier cable termination and better sound quality than braided shield Small size for space saving. Very flexibleand easy to use. Same configuration as the core of Mogami's standard multi mic. snake cable series (EZID models). Additional drain wire makes wiring efficient, as it can be crimped by thesame size crimp terminal, as the conductors.

MOG2944BLA-328F - MOGAMI 2 CONDUCTOR NEGLEX OFC CONSOLE CABLE, 26AWG - 328'

  • Standard Console Cable
  • XLPE (Cross-Linked Polyethylene) which has excellent electrical characteristics andprevents shrink-back during soldering.
  • Served (spiral) shield provides easier cable termination and better sound quality than braided shield
  • Small size for space saving.
  • Very flexibleand easy to use.
  • Same configuration as the core of Mogami's standard multi mic. snake cable series (EZID models).
  • Additional drain wire makes wiring efficient, as it can be crimped by thesame size crimp terminal, as the conductors.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number MOG2944-328F
Product Name Mogami Rack 2 Conductor 26G Serve
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 534026 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.1400 mm2
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details