HAVE, Inc. Mogami W2534 Microphone Cable 4-Conductor 24G 656' MOG2534-656

Description
MOG2534BLA-656 - Mogami Neglex Quad Mic Cable, 656' Reel, Black Mogami Neglex quad cable is perfect cable for home studios suffering from wiring and grounding problems. Mogami 2534 shouldalso be used where intense RFI interference is a problem. Mogami 2534 provides an improvement in signal to noise of 10-20db over equivalent twisted pair cables. Double conductors quad cables are moreeffective in canceling noise that can get past even the best of shields and is critical in an environment of high RF and EM interference. Conductor insulation is XLPE ( Cross-Linked Polyethylene) which has excellent electrical characteristics and prevents shrink-back during soldering. Served (spiral) Bare Copper Shield is superior to foil or braided shields for sound quality and simplifies termination. Number of conductors: 4 (Quad) AWG: 24 Available in 10 Mogami Colors This is the cable used in Mogami's Gold Series Microphone cables. Applications: NEGLEXNo. W2534 has become popular around the world as the standard for high quality digital and analog recording. The cable has also become popular for use with unbalanced equipment, such as high quality pre-amp, amp inputs and tape decks.
Description
MOG2534BLA-656 - Mogami Neglex Quad Mic Cable, 656' Reel, Black Mogami Neglex quad cable is perfect cable for home studios suffering from wiring and grounding problems. Mogami 2534 shouldalso be used where intense RFI interference is a problem. Mogami 2534 provides an improvement in signal to noise of 10-20db over equivalent twisted pair cables. Double conductors quad cables are moreeffective in canceling noise that can get past even the best of shields and is critical in an environment of high RF and EM interference. Conductor insulation is XLPE ( Cross-Linked Polyethylene) which has excellent electrical characteristics and prevents shrink-back during soldering. Served (spiral) Bare Copper Shield is superior to foil or braided shields for sound quality and simplifies termination. Number of conductors: 4 (Quad) AWG: 24 Available in 10 Mogami Colors This is the cable used in Mogami's Gold Series Microphone cables. Applications: NEGLEXNo. W2534 has become popular around the world as the standard for high quality digital and analog recording. The cable has also become popular for use with unbalanced equipment, such as high quality pre-amp, amp inputs and tape decks.

Suppliers

Company
Product
Description
Supplier Links
Mogami W2534 Microphone Cable 4-Conductor 24G 656' - MOG2534-656 - HAVE, Inc.
Hudson, NY, USA
Mogami W2534 Microphone Cable 4-Conductor 24G 656'
MOG2534-656
Mogami W2534 Microphone Cable 4-Conductor 24G 656' MOG2534-656
MOG2534BLA-656 - Mogami Neglex Quad Mic Cable, 656' Reel, Black Mogami Neglex quad cable is perfect cable for home studios suffering from wiring and grounding problems. Mogami 2534 shouldalso be used where intense RFI interference is a problem. Mogami 2534 provides an improvement in signal to noise of 10-20db over equivalent twisted pair cables. Double conductors quad cables are moreeffective in canceling noise that can get past even the best of shields and is critical in an environment of high RF and EM interference. Conductor insulation is XLPE ( Cross-Linked Polyethylene) which has excellent electrical characteristics and prevents shrink-back during soldering. Served (spiral) Bare Copper Shield is superior to foil or braided shields for sound quality and simplifies termination. Number of conductors: 4 (Quad) AWG: 24 Available in 10 Mogami Colors This is the cable used in Mogami's Gold Series Microphone cables. Applications: NEGLEXNo. W2534 has become popular around the world as the standard for high quality digital and analog recording. The cable has also become popular for use with unbalanced equipment, such as high quality pre-amp, amp inputs and tape decks.

MOG2534BLA-656 - Mogami Neglex Quad Mic Cable, 656' Reel, Black
Mogami Neglex quad cable is perfect cable for home studios suffering from wiring and grounding problems. Mogami 2534 shouldalso be used where intense RFI interference is a problem. Mogami 2534 provides an improvement in signal to noise of 10-20db over equivalent twisted pair cables. Double conductors quad cables are moreeffective in canceling noise that can get past even the best of shields and is critical in an environment of high RF and EM interference.

  • Conductor insulation is XLPE ( Cross-Linked Polyethylene) which has excellent electrical characteristics and prevents shrink-back during soldering.
  • Served (spiral) Bare Copper Shield is superior to foil or braided shields for sound quality and simplifies termination.
  • Number of conductors: 4 (Quad)
  • AWG: 24
  • Available in 10 Mogami Colors
  • This is the cable used in Mogami's Gold Series Microphone cables.
  • Applications: NEGLEXNo. W2534 has become popular around the world as the standard for high quality digital and analog recording. The cable has also become popular for use with unbalanced equipment, such as high quality pre-amp, amp inputs and tape decks.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number MOG2534-656
Product Name Mogami W2534 Microphone Cable 4-Conductor 24G 656'
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details