HAVE, Inc. Midatlantic UCP Chassis 2Ru 9" Deep MIDUCPCH

Description
MIDUCPCH - Middle Atlantic UCP Chassis - 2 Space Middle Atlantic's 2 space UCP chassis holds five modules in the front, and five modules in the rear. Shipped fully-assembled, each unit iscomprised of four threaded FK bars, a pair of ears 9" deep, top and bottom, and all necessary module mounting hardware. The top and bottom can be easily removed, leaving the frame intact.
Description
MIDUCPCH - Middle Atlantic UCP Chassis - 2 Space Middle Atlantic's 2 space UCP chassis holds five modules in the front, and five modules in the rear. Shipped fully-assembled, each unit iscomprised of four threaded FK bars, a pair of ears 9" deep, top and bottom, and all necessary module mounting hardware. The top and bottom can be easily removed, leaving the frame intact.

Suppliers

Company
Product
Description
Supplier Links
Midatlantic UCP Chassis 2Ru 9
Hudson, NY, USA
Midatlantic UCP Chassis 2Ru 9" Deep
MIDUCPCH
Midatlantic UCP Chassis 2Ru 9" Deep MIDUCPCH
MIDUCPCH - Middle Atlantic UCP Chassis - 2 Space Middle Atlantic's 2 space UCP chassis holds five modules in the front, and five modules in the rear. Shipped fully-assembled, each unit iscomprised of four threaded FK bars, a pair of ears 9" deep, top and bottom, and all necessary module mounting hardware. The top and bottom can be easily removed, leaving the frame intact.

MIDUCPCH - Middle Atlantic UCP Chassis - 2 Space
Middle Atlantic's 2 space UCP chassis holds five modules in the front, and five modules in the rear. Shipped fully-assembled, each unit iscomprised of four threaded FK bars, a pair of ears 9" deep, top and bottom, and all necessary module mounting hardware. The top and bottom can be easily removed, leaving the frame intact.

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MIDUCPCH
Product Name Midatlantic UCP Chassis 2Ru 9" Deep
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
19
Specs
Rack Height 2 to 3 U
Material Aluminum
Features Knockouts (optional feature); Ventilated (optional feature); RoHS Compliant
View Details
Racks - HM3230-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Rack Height 27 U
Material Steel
View Details
2 suppliers
Rack Mount Enclosure - MSR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
View Details