HAVE, Inc. MA Laminate Racks 4 Space 16"D MIDRK4

Description
MIDRK4 - Middle Atlantic 7" 4 Space, Black Laminate MDF Rack System Easily assembled with included hex key and hardware 16" deep Racking Height: 7" (4 Space)
Description
MIDRK4 - Middle Atlantic 7" 4 Space, Black Laminate MDF Rack System Easily assembled with included hex key and hardware 16" deep Racking Height: 7" (4 Space)

Suppliers

Company
Product
Description
Supplier Links
MA Laminate Racks 4 Space 16
Hudson, NY, USA
MA Laminate Racks 4 Space 16"D
MIDRK4
MA Laminate Racks 4 Space 16"D MIDRK4
MIDRK4 - Middle Atlantic 7" 4 Space, Black Laminate MDF Rack System Easily assembled with included hex key and hardware 16" deep Racking Height: 7" (4 Space)

MIDRK4 - Middle Atlantic 7" 4 Space, Black Laminate MDF Rack System

  • Easily assembled with included hex key and hardware
  • 16" deep
  • Racking Height: 7" (4 Space)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MIDRK4
Product Name MA Laminate Racks 4 Space 16"D
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
19
Specs
Rack Height 1 to 6 U
Material Aluminum
Features Knockouts (optional feature); Ventilated; RoHS Compliant
View Details
19” Rack Mount Enclosure - AUXR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
View Details
Racks - C2F193536CG1-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Rack Height 20 U
Material Steel
View Details