HAVE, Inc. MA Laminate Racks20 Space 16"D MIDRK20

Description
MIDRK20 - Middle Atlantic 35" 20 Space, Black Laminate MDF Rack System Easily assembled with included hex key and hardware 16" deep Racking Height: 35" (20 Space)
Description
MIDRK20 - Middle Atlantic 35" 20 Space, Black Laminate MDF Rack System Easily assembled with included hex key and hardware 16" deep Racking Height: 35" (20 Space)

Suppliers

Company
Product
Description
Supplier Links
MA Laminate Racks20 Space 16
Hudson, NY, USA
MA Laminate Racks20 Space 16"D
MIDRK20
MA Laminate Racks20 Space 16"D MIDRK20
MIDRK20 - Middle Atlantic 35" 20 Space, Black Laminate MDF Rack System Easily assembled with included hex key and hardware 16" deep Racking Height: 35" (20 Space)

MIDRK20 - Middle Atlantic 35" 20 Space, Black Laminate MDF Rack System

  • Easily assembled with included hex key and hardware
  • 16" deep
  • Racking Height: 35" (20 Space)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MIDRK20
Product Name MA Laminate Racks20 Space 16"D
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Rack Height 1 U
Material Aluminum
Features Knockouts (optional feature); Ventilated (optional feature); RoHS Compliant
View Details
RACK MOUNT ENCLOSURE with HANDLE - YERH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
Mounting Type Open Frame Rack
View Details