HAVE, Inc. Mid Atl 14" 2Position Mpf Rack Sy MIDRK2

Description
MIDRK2 - Middle Atlantic 3.5" 2 Space, Black Laminate MDF Rack System Easily assembled with included hex key and hardware 16" deep Racking Height: 3.5" (2 Space)
Description
MIDRK2 - Middle Atlantic 3.5" 2 Space, Black Laminate MDF Rack System Easily assembled with included hex key and hardware 16" deep Racking Height: 3.5" (2 Space)

Suppliers

Company
Product
Description
Supplier Links
Mid Atl 14
Hudson, NY, USA
Mid Atl 14" 2Position Mpf Rack Sy
MIDRK2
Mid Atl 14" 2Position Mpf Rack Sy MIDRK2
MIDRK2 - Middle Atlantic 3.5" 2 Space, Black Laminate MDF Rack System Easily assembled with included hex key and hardware 16" deep Racking Height: 3.5" (2 Space)

MIDRK2 - Middle Atlantic 3.5" 2 Space, Black Laminate MDF Rack System

  • Easily assembled with included hex key and hardware
  • 16" deep
  • Racking Height: 3.5" (2 Space)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MIDRK2
Product Name Mid Atl 14" 2Position Mpf Rack Sy
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
19
Specs
Rack Height 1 to 6 U
Material Aluminum
Features Knockouts (optional feature); Ventilated; RoHS Compliant
View Details
19” Rack Mount Enclosure - AUXR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
View Details