HAVE, Inc. MA Laminate Racks 16 Space 16"D MIDRK16

Description
MIDRK16 - Middle Atlantic 28" 16 Space, Black Laminate MDF Rack System Easily assembled with included hex key and hardware 16" deep Racking Height: 21" (12 Space)
Description
MIDRK16 - Middle Atlantic 28" 16 Space, Black Laminate MDF Rack System Easily assembled with included hex key and hardware 16" deep Racking Height: 21" (12 Space)

Suppliers

Company
Product
Description
Supplier Links
MA Laminate Racks 16 Space 16
Hudson, NY, USA
MA Laminate Racks 16 Space 16"D
MIDRK16
MA Laminate Racks 16 Space 16"D MIDRK16
MIDRK16 - Middle Atlantic 28" 16 Space, Black Laminate MDF Rack System Easily assembled with included hex key and hardware 16" deep Racking Height: 21" (12 Space)

MIDRK16 - Middle Atlantic 28" 16 Space, Black Laminate MDF Rack System

  • Easily assembled with included hex key and hardware
  • 16" deep
  • Racking Height: 21" (12 Space)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MIDRK16
Product Name MA Laminate Racks 16 Space 16"D
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Wallmount Enclosures - HN4WM24488SS - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 48 inch (1219 mm)
View Details
3 suppliers
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
RACK MOUNT ENCLOSURE with HANDLE - YERH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
Mounting Type Open Frame Rack
View Details
10.5
Specs
19" Rack 19" Rack Components
Rack Height 3 U
Material Aluminum
View Details