HAVE, Inc. 21Space Port Rolling Rck W/Locking Door MIDPTRK21

Description
MIDPTRK21 - Middle Atlantic PTRK Series Portable Rack, 21 Space, (36.75" usable height)Specify a PTRK when a rugged, portable rack is essential. Smooth rolling 4" casters, advanced cable management and secure doors make this rack ideal for serving a variety of applications. Fully welded 16-gauge construction 1/8" thick structural steel internal braces Smooth-rolling 4" locking cushion casters Available with solid locking front door, or with graphite laminate top and plexi front door Rack Height: 21 space (36.75") Height without casters: 40.87" Overall Height with casters: 46" Depth: 23" (21-1/2" useable) Standard keylocked front & rear doors Rubber-padded spring loaded recessed handles Infinitely adjustable 10-32 threaded11-gauge rackrail 500 lb. weight capacity Durable textured black powder coat finish
Description
MIDPTRK21 - Middle Atlantic PTRK Series Portable Rack, 21 Space, (36.75" usable height)Specify a PTRK when a rugged, portable rack is essential. Smooth rolling 4" casters, advanced cable management and secure doors make this rack ideal for serving a variety of applications. Fully welded 16-gauge construction 1/8" thick structural steel internal braces Smooth-rolling 4" locking cushion casters Available with solid locking front door, or with graphite laminate top and plexi front door Rack Height: 21 space (36.75") Height without casters: 40.87" Overall Height with casters: 46" Depth: 23" (21-1/2" useable) Standard keylocked front & rear doors Rubber-padded spring loaded recessed handles Infinitely adjustable 10-32 threaded11-gauge rackrail 500 lb. weight capacity Durable textured black powder coat finish

Suppliers

Company
Product
Description
Supplier Links
21Space Port Rolling Rck W/Locking Door - MIDPTRK21 - HAVE, Inc.
Hudson, NY, USA
21Space Port Rolling Rck W/Locking Door
MIDPTRK21
21Space Port Rolling Rck W/Locking Door MIDPTRK21
MIDPTRK21 - Middle Atlantic PTRK Series Portable Rack, 21 Space, (36.75" usable height)Specify a PTRK when a rugged, portable rack is essential. Smooth rolling 4" casters, advanced cable management and secure doors make this rack ideal for serving a variety of applications. Fully welded 16-gauge construction 1/8" thick structural steel internal braces Smooth-rolling 4" locking cushion casters Available with solid locking front door, or with graphite laminate top and plexi front door Rack Height: 21 space (36.75") Height without casters: 40.87" Overall Height with casters: 46" Depth: 23" (21-1/2" useable) Standard keylocked front & rear doors Rubber-padded spring loaded recessed handles Infinitely adjustable 10-32 threaded11-gauge rackrail 500 lb. weight capacity Durable textured black powder coat finish

MIDPTRK21 - Middle Atlantic PTRK Series Portable Rack, 21 Space, (36.75" usable height)Specify a PTRK when a rugged, portable rack is essential. Smooth rolling 4" casters, advanced cable management and secure doors make this rack ideal for serving a variety of applications.

  • Fully welded 16-gauge construction
  • 1/8" thick structural steel internal braces
  • Smooth-rolling 4" locking cushion casters
  • Available with solid locking front door, or with graphite laminate top and plexi front door
  • Rack Height: 21 space (36.75")
  • Height without casters: 40.87"
  • Overall Height with casters: 46"
  • Depth: 23" (21-1/2" useable)
  • Standard keylocked front & rear doors
  • Rubber-padded spring loaded recessed handles
  • Infinitely adjustable 10-32 threaded11-gauge rackrail
  • 500 lb. weight capacity
  • Durable textured black powder coat finish
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MIDPTRK21
Product Name 21Space Port Rolling Rck W/Locking Door
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
19
Specs
Rack Height 1 to 6 U
Material Aluminum
Features Knockouts (optional feature); Ventilated; RoHS Compliant
View Details
RACK MOUNT ENCLOSURE - YER Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
Mounting Type Open Frame Rack
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2F195623LG1 - Hammond Manufacturing Company Inc.
Specs
Rack Height 32 U
View Details
3 suppliers