HAVE, Inc. MA Rackmount 15Amp Sequencing Power Unit MIDPDS615R

Description
MIDPDS615R - Middle Atlantic 115 Volt Rackmount Power Strip This rackmount power sequencing power distribution units provide 6-step sequencing to 6 rear outlets. Adjustable start time delay allows daisy-chaining of up to 3 sequencers to act as a single unit. Sequencing intervals are facilitated by front panel controls, while all sequencing activity is monitored through a series of LEDindicators. A remote up/down sequencing connection block is located on the rear panel, which facilitates daisy-chaining and remote control. The PDS Series power distribution units measure 8-3/4" deepand come with a 9' cord. An illuminated combination power switch/circuit breaker is located on the front panel. UL Listed in the US and Canada. Occupies one rackspace. One 15 Amp Circuit, Outlet Type: NEMA 5-15R Cord Termination: one NEMA 5-15P
Description
MIDPDS615R - Middle Atlantic 115 Volt Rackmount Power Strip This rackmount power sequencing power distribution units provide 6-step sequencing to 6 rear outlets. Adjustable start time delay allows daisy-chaining of up to 3 sequencers to act as a single unit. Sequencing intervals are facilitated by front panel controls, while all sequencing activity is monitored through a series of LEDindicators. A remote up/down sequencing connection block is located on the rear panel, which facilitates daisy-chaining and remote control. The PDS Series power distribution units measure 8-3/4" deepand come with a 9' cord. An illuminated combination power switch/circuit breaker is located on the front panel. UL Listed in the US and Canada. Occupies one rackspace. One 15 Amp Circuit, Outlet Type: NEMA 5-15R Cord Termination: one NEMA 5-15P

Suppliers

Company
Product
Description
Supplier Links
MA Rackmount 15Amp Sequencing Power Unit - MIDPDS615R - HAVE, Inc.
Hudson, NY, USA
MA Rackmount 15Amp Sequencing Power Unit
MIDPDS615R
MA Rackmount 15Amp Sequencing Power Unit MIDPDS615R
MIDPDS615R - Middle Atlantic 115 Volt Rackmount Power Strip This rackmount power sequencing power distribution units provide 6-step sequencing to 6 rear outlets. Adjustable start time delay allows daisy-chaining of up to 3 sequencers to act as a single unit. Sequencing intervals are facilitated by front panel controls, while all sequencing activity is monitored through a series of LEDindicators. A remote up/down sequencing connection block is located on the rear panel, which facilitates daisy-chaining and remote control. The PDS Series power distribution units measure 8-3/4" deepand come with a 9' cord. An illuminated combination power switch/circuit breaker is located on the front panel. UL Listed in the US and Canada. Occupies one rackspace. One 15 Amp Circuit, Outlet Type: NEMA 5-15R Cord Termination: one NEMA 5-15P

MIDPDS615R - Middle Atlantic 115 Volt Rackmount Power Strip
This rackmount power sequencing power distribution units provide 6-step sequencing to 6 rear outlets. Adjustable start time delay allows daisy-chaining of up to 3 sequencers to act as a single unit. Sequencing intervals are facilitated by front panel controls, while all sequencing activity is monitored through a series of LEDindicators. A remote up/down sequencing connection block is located on the rear panel, which facilitates daisy-chaining and remote control. The PDS Series power distribution units measure 8-3/4" deepand come with a 9' cord. An illuminated combination power switch/circuit breaker is located on the front panel. UL Listed in the US and Canada. Occupies one rackspace.

  • One 15 Amp Circuit,
  • Outlet Type: NEMA 5-15R
  • Cord Termination: one NEMA 5-15P
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Power Strips
Product Number MIDPDS615R
Product Name MA Rackmount 15Amp Sequencing Power Unit
Unit Type Plug Strip
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685399 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type f - german schuko
View Details
International Socket Strip Table Mount - 85010290 - Interpower
Specs
Voltage 120~220~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583H8B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
1U Rack-Mount Power Strip, 120V, 20A, L5-20P, 12 Outlets (6 Front-Facing, 6-Rear-Facing) 15-ft. Cord - RS-1215-20T - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Rack Style
View Details
2 suppliers