HAVE, Inc. MA PD Vertical Power Prod20Amp30.5"Len MIDPD620JIG

Description
MIDPD620JIG - Middle Atlantic Vertical Power Strip - 20 Amp, 6 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineeredto attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20A ISO ground(1) Termination: J-box Protection: none # of Outlets: 6 OD Length: 30.5"
Description
MIDPD620JIG - Middle Atlantic Vertical Power Strip - 20 Amp, 6 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineeredto attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20A ISO ground(1) Termination: J-box Protection: none # of Outlets: 6 OD Length: 30.5"

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
MA PD Vertical Power Prod20Amp30.5"Len
MIDPD620JIG
MA PD Vertical Power Prod20Amp30.5"Len MIDPD620JIG
MIDPD620JIG - Middle Atlantic Vertical Power Strip - 20 Amp, 6 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineeredto attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20A ISO ground(1) Termination: J-box Protection: none # of Outlets: 6 OD Length: 30.5"

MIDPD620JIG - Middle Atlantic Vertical Power Strip - 20 Amp, 6 Outlet
All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineeredto attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners.

  • Circuit: 20A ISO ground(1)
  • Termination: J-box
  • Protection: none
  • # of Outlets: 6
  • OD Length: 30.5"
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Power Strips
Product Number MIDPD620JIG
Product Name MA PD Vertical Power Prod20Amp30.5"Len
Unit Type Plug Strip
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685324 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type g - british
View Details
PDUs and Outlet Strips - 1587T12A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
4-Position Accessory Power Strip - 85010071 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details