HAVE, Inc. MA PD Vertical Power Prod20Amp26.5"Len MIDPD620CNS

Description
MIDPD620CNS - Middle Atlantic Vertical Power Strip - 20 Amp, 6 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineeredto attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20 Amp(1) Termination: cord w/NEMA 5-20p plug Protection: circuit breaker # of Outlets: 6 OD Length: 26.5"
Description
MIDPD620CNS - Middle Atlantic Vertical Power Strip - 20 Amp, 6 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineeredto attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20 Amp(1) Termination: cord w/NEMA 5-20p plug Protection: circuit breaker # of Outlets: 6 OD Length: 26.5"

Suppliers

Company
Product
Description
Supplier Links
MA PD Vertical Power Prod20Amp26.5
Hudson, NY, USA
MA PD Vertical Power Prod20Amp26.5"Len
MIDPD620CNS
MA PD Vertical Power Prod20Amp26.5"Len MIDPD620CNS
MIDPD620CNS - Middle Atlantic Vertical Power Strip - 20 Amp, 6 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineeredto attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20 Amp(1) Termination: cord w/NEMA 5-20p plug Protection: circuit breaker # of Outlets: 6 OD Length: 26.5"

MIDPD620CNS - Middle Atlantic Vertical Power Strip - 20 Amp, 6 Outlet
All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineeredto attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners.

  • Circuit: 20 Amp(1)
  • Termination: cord w/NEMA 5-20p plug
  • Protection: circuit breaker
  • # of Outlets: 6
  • OD Length: 26.5"
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Power Strips
Product Number MIDPD620CNS
Product Name MA PD Vertical Power Prod20Amp26.5"Len
Unit Type Plug Strip
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685380 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type f - german schuko
View Details
Continental European 4-Position Socket Strip - 85003040 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1589H48C116 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 16
Current 20.0 amps
View Details
Power It! 7-Outlet Power Strip, 12-ft Cord, Black Housing - PS712B - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details
2 suppliers