HAVE, Inc. Mid Atlantic Short 6 Outlet Single 15 Amp Circ S MIDPD615C

Description
MIDPD615C - Middle Atlantic Vertical Power Strip - 15 Amp, 6 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 15 Amp(1) Termination: cord w/NEMA 5-15p plug Protection: MOV surge+EMI filter+breaker # of Outlets: 6 OD Length: 26.5"
Description
MIDPD615C - Middle Atlantic Vertical Power Strip - 15 Amp, 6 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 15 Amp(1) Termination: cord w/NEMA 5-15p plug Protection: MOV surge+EMI filter+breaker # of Outlets: 6 OD Length: 26.5"

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Mid Atlantic Short 6 Outlet Single 15 Amp Circ S
MIDPD615C
Mid Atlantic Short 6 Outlet Single 15 Amp Circ S MIDPD615C
MIDPD615C - Middle Atlantic Vertical Power Strip - 15 Amp, 6 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 15 Amp(1) Termination: cord w/NEMA 5-15p plug Protection: MOV surge+EMI filter+breaker # of Outlets: 6 OD Length: 26.5"

MIDPD615C - Middle Atlantic Vertical Power Strip - 15 Amp, 6 Outlet
All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners.

  • Circuit: 15 Amp(1)
  • Termination: cord w/NEMA 5-15p plug
  • Protection: MOV surge+EMI filter+breaker
  • # of Outlets: 6
  • OD Length: 26.5"
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Power Strips
Product Number MIDPD615C
Product Name Mid Atlantic Short 6 Outlet Single 15 Amp Circ S
Unit Type Plug Strip
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 455321 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
4-Position Accessory Power Strip - 85010071 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1584H6B1SRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 6
Current 15.0 amps
View Details