HAVE, Inc. MA PD Vertical Power Prod 20Amp 61"L MIDPD2X620J

Description
MIDPD2X620J - Middle Atlantic Vertical Power Strip - 20 Amp(2), 12 Outlets All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20Amp(2) Termination: J-Box Protection: none # of Outlets: 12 OD Length: 61"
Description
MIDPD2X620J - Middle Atlantic Vertical Power Strip - 20 Amp(2), 12 Outlets All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20Amp(2) Termination: J-Box Protection: none # of Outlets: 12 OD Length: 61"

Suppliers

Company
Product
Description
Supplier Links
MA PD Vertical Power Prod 20Amp 61
Hudson, NY, USA
MA PD Vertical Power Prod 20Amp 61"L
MIDPD2X620J
MA PD Vertical Power Prod 20Amp 61"L MIDPD2X620J
MIDPD2X620J - Middle Atlantic Vertical Power Strip - 20 Amp(2), 12 Outlets All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20Amp(2) Termination: J-Box Protection: none # of Outlets: 12 OD Length: 61"

MIDPD2X620J - Middle Atlantic Vertical Power Strip - 20 Amp(2), 12 Outlets
All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners.

  • Circuit: 20Amp(2)
  • Termination: J-Box
  • Protection: none
  • # of Outlets: 12
  • OD Length: 61"
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Power Strips
Product Number MIDPD2X620J
Product Name MA PD Vertical Power Prod 20Amp 61"L
Unit Type Plug Strip
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685406 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
PDUs and Outlet Strips - 1582H6A1BKRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details