HAVE, Inc. Mid Atlantic 14 Outlet Pwr Strip MIDPD1415CNS

Description
MIDPD1415CNS - Middle Atlantic Vertical Power Strip - 15 Amp, 14 Outlets All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 15Amp(1) Termination: cord w/NEMA 5-15p plug Protection: circuit breaker # of Outlets: 14 OD Length: 57"
Description
MIDPD1415CNS - Middle Atlantic Vertical Power Strip - 15 Amp, 14 Outlets All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 15Amp(1) Termination: cord w/NEMA 5-15p plug Protection: circuit breaker # of Outlets: 14 OD Length: 57"

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Mid Atlantic 14 Outlet Pwr Strip
MIDPD1415CNS
Mid Atlantic 14 Outlet Pwr Strip MIDPD1415CNS
MIDPD1415CNS - Middle Atlantic Vertical Power Strip - 15 Amp, 14 Outlets All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 15Amp(1) Termination: cord w/NEMA 5-15p plug Protection: circuit breaker # of Outlets: 14 OD Length: 57"

MIDPD1415CNS - Middle Atlantic Vertical Power Strip - 15 Amp, 14 Outlets
All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners.

  • Circuit: 15Amp(1)
  • Termination: cord w/NEMA 5-15p plug
  • Protection: circuit breaker
  • # of Outlets: 14
  • OD Length: 57"
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Power Strips
Product Number MIDPD1415CNS
Product Name Mid Atlantic 14 Outlet Pwr Strip
Unit Type Plug Strip
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685383 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type f - german schuko
View Details
4-Position Accessory Power Strip - 852J2D00 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1585H15B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 15
Current 15.0 amps
View Details
12-Outlet (10-15A & 2-20A) Vertical Power Strip, 120V, 20A, 15-ft. Cord, 5-20P, 36 in. - PS361220 - Tripp Lite by Eaton
Specs
Frequency 60Hz
Unit Type Plug Strip; Vertically Mounted
View Details
2 suppliers