HAVE, Inc. Mid Atlantic 115V 14 Outlet Pwr Strip MIDPD1415C

Description
MIDPD1415C - Middle Atlantic Vertical Power Strip - 15 Amp, 14 Outlets All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 15Amp(1) Termination: cord w/NEMA 5-15p plug Protection: MOV surge+EMI filter+breaker # of Outlets: 14 OD Length: 57"
Description
MIDPD1415C - Middle Atlantic Vertical Power Strip - 15 Amp, 14 Outlets All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 15Amp(1) Termination: cord w/NEMA 5-15p plug Protection: MOV surge+EMI filter+breaker # of Outlets: 14 OD Length: 57"

Suppliers

Company
Product
Description
Supplier Links
Mid Atlantic 115V 14 Outlet Pwr Strip - MIDPD1415C - HAVE, Inc.
Hudson, NY, USA
Mid Atlantic 115V 14 Outlet Pwr Strip
MIDPD1415C
Mid Atlantic 115V 14 Outlet Pwr Strip MIDPD1415C
MIDPD1415C - Middle Atlantic Vertical Power Strip - 15 Amp, 14 Outlets All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 15Amp(1) Termination: cord w/NEMA 5-15p plug Protection: MOV surge+EMI filter+breaker # of Outlets: 14 OD Length: 57"

MIDPD1415C - Middle Atlantic Vertical Power Strip - 15 Amp, 14 Outlets
All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners.

  • Circuit: 15Amp(1)
  • Termination: cord w/NEMA 5-15p plug
  • Protection: MOV surge+EMI filter+breaker
  • # of Outlets: 14
  • OD Length: 57"
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Power Strips
Product Number MIDPD1415C
Product Name Mid Atlantic 115V 14 Outlet Pwr Strip
Unit Type Plug Strip
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 455321 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
PDUs and Outlet Strips - 1589H60C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 10
Current 20.0 amps
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details