HAVE, Inc. MA PD Vertical Power Prod 20Amp 61"L MIDPD1220JIG

Description
MIDPD1220JIG - Middle Atlantic Vertical Power Strip - 20 Amp, 12 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20A ISO ground(1) Termination: J-Box Protection: none # of Outlets: 12 OD Length: 61"
Description
MIDPD1220JIG - Middle Atlantic Vertical Power Strip - 20 Amp, 12 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20A ISO ground(1) Termination: J-Box Protection: none # of Outlets: 12 OD Length: 61"

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
MA PD Vertical Power Prod 20Amp 61"L
MIDPD1220JIG
MA PD Vertical Power Prod 20Amp 61"L MIDPD1220JIG
MIDPD1220JIG - Middle Atlantic Vertical Power Strip - 20 Amp, 12 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20A ISO ground(1) Termination: J-Box Protection: none # of Outlets: 12 OD Length: 61"

MIDPD1220JIG - Middle Atlantic Vertical Power Strip - 20 Amp, 12 Outlet
All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners.

  • Circuit: 20A ISO ground(1)
  • Termination: J-Box
  • Protection: none
  • # of Outlets: 12
  • OD Length: 61"
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Power Strips
Product Number MIDPD1220JIG
Product Name MA PD Vertical Power Prod 20Amp 61"L
Unit Type Plug Strip
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1588H12B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 6963629 - RS Components, Ltd.
Specs
Voltage 240 v
Number of Outlets 6
Outlets Type g - british
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E28 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Outlet Strip - DP1N191020S - Pentair, Inc.
Specs
Voltage 115V
Phase Single
Number of Outlets 10
View Details