HAVE, Inc. MA PD Vertical Power Prod20Amp61"L MIDPD1220J

Description
MIDPD1220J - Middle Atlantic Vertical Power Strip - 20 Amp, 12 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineeredto attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20 Amp(1) Termination: J-Box Protection: none # of Outlets: 12 OD Length: 61"
Description
MIDPD1220J - Middle Atlantic Vertical Power Strip - 20 Amp, 12 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineeredto attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20 Amp(1) Termination: J-Box Protection: none # of Outlets: 12 OD Length: 61"

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
MA PD Vertical Power Prod20Amp61"L
MIDPD1220J
MA PD Vertical Power Prod20Amp61"L MIDPD1220J
MIDPD1220J - Middle Atlantic Vertical Power Strip - 20 Amp, 12 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineeredto attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20 Amp(1) Termination: J-Box Protection: none # of Outlets: 12 OD Length: 61"

MIDPD1220J - Middle Atlantic Vertical Power Strip - 20 Amp, 12 Outlet
All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineeredto attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners.

  • Circuit: 20 Amp(1)
  • Termination: J-Box
  • Protection: none
  • # of Outlets: 12
  • OD Length: 61"
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Power Strips
Product Number MIDPD1220J
Product Name MA PD Vertical Power Prod20Amp61"L
Unit Type Plug Strip
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685346 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 5
Outlets Type g - british
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583T6B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
8-Outlet Vertical Power Strip, 120V, 15A, 10-ft. Cord, 5-15P, 24 in. - PS240810 - Tripp Lite by Eaton
Specs
Frequency 60Hz
Unit Type Plug Strip; Vertically Mounted
View Details
2 suppliers