HAVE, Inc. Mid Atlantic 20Amp 12 Outlet Pwr Strip MIDPD1220CNS

Description
MIDPD1220CNS - Middle Atlantic Vertical Power Strip - 20 Amp, 10 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20 Amp(1) Termination: cord w/NEMA 5-20p plug Protection: circuit breaker # of Outlets: 10 OD Length: 40"
Description
MIDPD1220CNS - Middle Atlantic Vertical Power Strip - 20 Amp, 10 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20 Amp(1) Termination: cord w/NEMA 5-20p plug Protection: circuit breaker # of Outlets: 10 OD Length: 40"

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Mid Atlantic 20Amp 12 Outlet Pwr Strip
MIDPD1220CNS
Mid Atlantic 20Amp 12 Outlet Pwr Strip MIDPD1220CNS
MIDPD1220CNS - Middle Atlantic Vertical Power Strip - 20 Amp, 10 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20 Amp(1) Termination: cord w/NEMA 5-20p plug Protection: circuit breaker # of Outlets: 10 OD Length: 40"

MIDPD1220CNS - Middle Atlantic Vertical Power Strip - 20 Amp, 10 Outlet
All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners.

  • Circuit: 20 Amp(1)
  • Termination: cord w/NEMA 5-20p plug
  • Protection: circuit breaker
  • # of Outlets: 10
  • OD Length: 40"
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Power Strips
Product Number MIDPD1220CNS
Product Name Mid Atlantic 20Amp 12 Outlet Pwr Strip
Unit Type Plug Strip
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 455343 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
Continental European 5-Position Socket Strip - 85023050 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1587H11B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 11
Current 15.0 amps
View Details
Waber-by-Tripp Lite 6-Outlet Industrial Power Strip, 15-ft. Cord, Locking Switch Cover - UL24CB-15 - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details
2 suppliers