HAVE, Inc. MA 15Amp Power Strip 30.5"L MIDPD1215JS

Description
MIDPD1215JS - Middle Atlantic Vertical Power Strip - 15 Amp, 12 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 15 Amp(1) Termination: J-Box Protection: none # of Outlets: 12 OD Length: 30.5"
Description
MIDPD1215JS - Middle Atlantic Vertical Power Strip - 15 Amp, 12 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 15 Amp(1) Termination: J-Box Protection: none # of Outlets: 12 OD Length: 30.5"

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
MA 15Amp Power Strip 30.5"L
MIDPD1215JS
MA 15Amp Power Strip 30.5"L MIDPD1215JS
MIDPD1215JS - Middle Atlantic Vertical Power Strip - 15 Amp, 12 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 15 Amp(1) Termination: J-Box Protection: none # of Outlets: 12 OD Length: 30.5"

MIDPD1215JS - Middle Atlantic Vertical Power Strip - 15 Amp, 12 Outlet
All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners.

  • Circuit: 15 Amp(1)
  • Termination: J-Box
  • Protection: none
  • # of Outlets: 12
  • OD Length: 30.5"
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Power Strips
Product Number MIDPD1215JS
Product Name MA 15Amp Power Strip 30.5"L
Unit Type Plug Strip
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685399 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type f - german schuko
View Details
French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
PDUs and Outlet Strips - 15853T6B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
24-Outlet Vertical Power Strip, 120V, 20A, Hardwired Input, 72 in. - PS7224-20HW - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Vertically Mounted
View Details
3 suppliers