HAVE, Inc. MA PD Vertical Power Prod 20Amp 44"L MIDPD1020JIG

Description
MIDPD1020JIG - Middle Atlantic Vertical Power Strip - 20 Amp, 10 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20A ISO ground(1) Termination: J-Box Protection: none # of Outlets: 10 OD Length: 44"
Description
MIDPD1020JIG - Middle Atlantic Vertical Power Strip - 20 Amp, 10 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20A ISO ground(1) Termination: J-Box Protection: none # of Outlets: 10 OD Length: 44"

Suppliers

Company
Product
Description
Supplier Links
MA PD Vertical Power Prod 20Amp 44
Hudson, NY, USA
MA PD Vertical Power Prod 20Amp 44"L
MIDPD1020JIG
MA PD Vertical Power Prod 20Amp 44"L MIDPD1020JIG
MIDPD1020JIG - Middle Atlantic Vertical Power Strip - 20 Amp, 10 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20A ISO ground(1) Termination: J-Box Protection: none # of Outlets: 10 OD Length: 44"

MIDPD1020JIG - Middle Atlantic Vertical Power Strip - 20 Amp, 10 Outlet
All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners.

  • Circuit: 20A ISO ground(1)
  • Termination: J-Box
  • Protection: none
  • # of Outlets: 10
  • OD Length: 44"
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Power Strips
Product Number MIDPD1020JIG
Product Name MA PD Vertical Power Prod 20Amp 44"L
Unit Type Plug Strip
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685324 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type g - british
View Details
5-Position Accessory Power Strip - 852J2E14 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1582T6B1BKAM - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
1U Rack-Mount Power Strip, 120V, 20A, L5-20P, 12 Outlets (6 Front-Facing, 6-Rear-Facing) 15-ft. Cord - RS-1215-20T - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Rack Style
View Details
2 suppliers