HAVE, Inc. MA PD Vertcal Power Prod20Amp40" L MIDPD1020CNS

Description
MIDPD1020CNS - Middle Atlantic Vertical Power Strip - 20 Amp, 10 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20 Amp Termination: cord w/NEMA 5-20p plug Protection: circuit breaker # of Outlets: 10 OD Length: 40"
Description
MIDPD1020CNS - Middle Atlantic Vertical Power Strip - 20 Amp, 10 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20 Amp Termination: cord w/NEMA 5-20p plug Protection: circuit breaker # of Outlets: 10 OD Length: 40"

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
MA PD Vertcal Power Prod20Amp40" L
MIDPD1020CNS
MA PD Vertcal Power Prod20Amp40" L MIDPD1020CNS
MIDPD1020CNS - Middle Atlantic Vertical Power Strip - 20 Amp, 10 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 20 Amp Termination: cord w/NEMA 5-20p plug Protection: circuit breaker # of Outlets: 10 OD Length: 40"

MIDPD1020CNS - Middle Atlantic Vertical Power Strip - 20 Amp, 10 Outlet
All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners.

  • Circuit: 20 Amp
  • Termination: cord w/NEMA 5-20p plug
  • Protection: circuit breaker
  • # of Outlets: 10
  • OD Length: 40"
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Power Strips
Product Number MIDPD1020CNS
Product Name MA PD Vertcal Power Prod20Amp40" L
Unit Type Plug Strip
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963571 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1584T4A1RA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 4
Current 15.0 amps
View Details
Surge Supressor, 4, Extruded Aluminum, 120VAC, 50/60 Hz, 15 A, 6ft. Cord - 70101588 - Allied Electronics, Inc.
Specs
Voltage 230V
Number of Outlets 4
Current 10.0 amps
View Details