HAVE, Inc. MA 15Amp Power Strip 40"L MIDPD1015CNS

Description
MIDPD1015CNS - Middle Atlantic Vertical Power Strip - 15 Amp, 10 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 15 Amp Termination: cord w/NEMA 5-15p plug Protection: circuit breaker # of Outlets: 10 OD Length: 40"
Description
MIDPD1015CNS - Middle Atlantic Vertical Power Strip - 15 Amp, 10 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 15 Amp Termination: cord w/NEMA 5-15p plug Protection: circuit breaker # of Outlets: 10 OD Length: 40"

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
MA 15Amp Power Strip 40"L
MIDPD1015CNS
MA 15Amp Power Strip 40"L MIDPD1015CNS
MIDPD1015CNS - Middle Atlantic Vertical Power Strip - 15 Amp, 10 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners. Circuit: 15 Amp Termination: cord w/NEMA 5-15p plug Protection: circuit breaker # of Outlets: 10 OD Length: 40"

MIDPD1015CNS - Middle Atlantic Vertical Power Strip - 15 Amp, 10 Outlet
All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to all of our wood racks, as well as to walls and other surfaces by using appropriate fasteners.

  • Circuit: 15 Amp
  • Termination: cord w/NEMA 5-15p plug
  • Protection: circuit breaker
  • # of Outlets: 10
  • OD Length: 40"
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Power Strips
Product Number MIDPD1015CNS
Product Name MA 15Amp Power Strip 40"L
Unit Type Plug Strip
Unlock Full Specs
to access all available technical data

Similar Products

10-Position Accessory Power Strip - 852J2J07 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1584C6TW20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Unit Type Cord
Certifications REACH
View Details
Extension Leads & Cable Reels - 6963613 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details
Specs
Voltage 115V
Frequency 60Hz
Phase Single
View Details