HAVE, Inc. MA 24Spc 42" Oak Slope Studio Rck W/Cstr MIDOSR24

Description
MIDOSR24 - Middle Atlantic OSR Series Rolling Oak Rack, 24 Space (42") Sloped studio racks feature high quality oak laminate and include casters. Available in 16 and 24 space sizes. Racking Height 42" (24 Space) Depth at Top: 19.5" Depth at Bottom: 23" Ships flat, assembly required
Description
MIDOSR24 - Middle Atlantic OSR Series Rolling Oak Rack, 24 Space (42") Sloped studio racks feature high quality oak laminate and include casters. Available in 16 and 24 space sizes. Racking Height 42" (24 Space) Depth at Top: 19.5" Depth at Bottom: 23" Ships flat, assembly required

Suppliers

Company
Product
Description
Supplier Links
MA 24Spc 42
Hudson, NY, USA
MA 24Spc 42" Oak Slope Studio Rck W/Cstr
MIDOSR24
MA 24Spc 42" Oak Slope Studio Rck W/Cstr MIDOSR24
MIDOSR24 - Middle Atlantic OSR Series Rolling Oak Rack, 24 Space (42") Sloped studio racks feature high quality oak laminate and include casters. Available in 16 and 24 space sizes. Racking Height 42" (24 Space) Depth at Top: 19.5" Depth at Bottom: 23" Ships flat, assembly required

MIDOSR24 - Middle Atlantic OSR Series Rolling Oak Rack, 24 Space (42")
Sloped studio racks feature high quality oak laminate and include casters. Available in 16 and 24 space sizes.

  • Racking Height 42" (24 Space)
  • Depth at Top: 19.5"
  • Depth at Bottom: 23"
  • Ships flat, assembly required
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MIDOSR24
Product Name MA 24Spc 42" Oak Slope Studio Rck W/Cstr
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
10.5
Specs
19" Rack 19" Rack Components
Rack Height 3 to 6 U
Material Aluminum
View Details
EIA Rack Mount Enclosure - ER Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
View Details