HAVE, Inc. MA MRK Rack 24Spc 31"D 42"H MIDMRK2431

Description
MIDMRK2431 - Middle Atlantic MRK Series 19" Gangable Enclosures - 24 Space, 31" Deep Middle Atlantic makes REALLY high quality racks! And their MRK series 19" gangable enclosures have unsurpassed features combined with our aggressive prices! Features include : Fully welded constuction, open sides. UL Listed in the US and Canada. 2500 lb. Weight capacity. MRK series are available in 3 depths: 26.5", 31.5", & NEW 36" Slim 22" OD width 2 pairs of wider rackrails provide more interior room. Laser-cut 1/8" thick internal steel braces for strength. 14-gauge steel tops & bottoms, 16-gauge seamless steel sides Grounding and bonding stud mounted in base. Configurable open top accepts a number of top options Keylocked solid rear door standard Finished in a durable black textured powder coat Outside Depth: 31.5" (29" usable) Racking Height: 42" (24 space) Overall Height: 48 1/8" MA Vertical Power Strip: Medium
Description
MIDMRK2431 - Middle Atlantic MRK Series 19" Gangable Enclosures - 24 Space, 31" Deep Middle Atlantic makes REALLY high quality racks! And their MRK series 19" gangable enclosures have unsurpassed features combined with our aggressive prices! Features include : Fully welded constuction, open sides. UL Listed in the US and Canada. 2500 lb. Weight capacity. MRK series are available in 3 depths: 26.5", 31.5", & NEW 36" Slim 22" OD width 2 pairs of wider rackrails provide more interior room. Laser-cut 1/8" thick internal steel braces for strength. 14-gauge steel tops & bottoms, 16-gauge seamless steel sides Grounding and bonding stud mounted in base. Configurable open top accepts a number of top options Keylocked solid rear door standard Finished in a durable black textured powder coat Outside Depth: 31.5" (29" usable) Racking Height: 42" (24 space) Overall Height: 48 1/8" MA Vertical Power Strip: Medium

Suppliers

Company
Product
Description
Supplier Links
MA MRK Rack 24Spc 31
Hudson, NY, USA
MA MRK Rack 24Spc 31"D 42"H
MIDMRK2431
MA MRK Rack 24Spc 31"D 42"H MIDMRK2431
MIDMRK2431 - Middle Atlantic MRK Series 19" Gangable Enclosures - 24 Space, 31" Deep Middle Atlantic makes REALLY high quality racks! And their MRK series 19" gangable enclosures have unsurpassed features combined with our aggressive prices! Features include : Fully welded constuction, open sides. UL Listed in the US and Canada. 2500 lb. Weight capacity. MRK series are available in 3 depths: 26.5", 31.5", & NEW 36" Slim 22" OD width 2 pairs of wider rackrails provide more interior room. Laser-cut 1/8" thick internal steel braces for strength. 14-gauge steel tops & bottoms, 16-gauge seamless steel sides Grounding and bonding stud mounted in base. Configurable open top accepts a number of top options Keylocked solid rear door standard Finished in a durable black textured powder coat Outside Depth: 31.5" (29" usable) Racking Height: 42" (24 space) Overall Height: 48 1/8" MA Vertical Power Strip: Medium

MIDMRK2431 - Middle Atlantic MRK Series 19" Gangable Enclosures - 24 Space, 31" Deep
Middle Atlantic makes REALLY high quality racks! And their MRK series 19" gangable enclosures have unsurpassed features combined with our aggressive prices! Features include :

  • Fully welded constuction, open sides.
  • UL Listed in the US and Canada.
  • 2500 lb. Weight capacity.
  • MRK series are available in 3 depths: 26.5", 31.5", & NEW 36"
  • Slim 22" OD width
  • 2 pairs of wider rackrails provide more interior room.
  • Laser-cut 1/8" thick internal steel braces for strength.
  • 14-gauge steel tops & bottoms, 16-gauge seamless steel sides
  • Grounding and bonding stud mounted in base.
  • Configurable open top accepts a number of top options
  • Keylocked solid rear door standard
  • Finished in a durable black textured powder coat
  • Outside Depth: 31.5" (29" usable)
  • Racking Height: 42" (24 space)
  • Overall Height: 48 1/8"
  • MA Vertical Power Strip: Medium
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MIDMRK2431
Product Name MA MRK Rack 24Spc 31"D 42"H
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Rack Height 1 U
Material Aluminum
Features Knockouts (optional feature); Ventilated (optional feature); RoHS Compliant
View Details
EIA Rack Mount Enclosure - ER Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
View Details