HAVE, Inc. MA ERK Rack 27Spc 25"D 47.5"H MIDERK2725

Description
MIDERK2725 - Middle Atlantic 19" ERK Series - 27 Space Rack Enclosure Middle Atlantic makes REALLY high quality racks! And their ERK series 19" stand-alone enclosures have unsurpassed features combined with our aggressive prices! Features include : Fully welded constuction, solid sides. UL Listed in the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top,bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom. Grounding and bonding stud mounted in base. Depth: 25" Racking Height: 47 1/2" (27 space) Overall Height: 51 3/8" MA Power Strip: M, S Finished in a durable black textured powder coat.
Description
MIDERK2725 - Middle Atlantic 19" ERK Series - 27 Space Rack Enclosure Middle Atlantic makes REALLY high quality racks! And their ERK series 19" stand-alone enclosures have unsurpassed features combined with our aggressive prices! Features include : Fully welded constuction, solid sides. UL Listed in the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top,bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom. Grounding and bonding stud mounted in base. Depth: 25" Racking Height: 47 1/2" (27 space) Overall Height: 51 3/8" MA Power Strip: M, S Finished in a durable black textured powder coat.

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
MA ERK Rack 27Spc 25"D 47.5"H
MIDERK2725
MA ERK Rack 27Spc 25"D 47.5"H MIDERK2725
MIDERK2725 - Middle Atlantic 19" ERK Series - 27 Space Rack Enclosure Middle Atlantic makes REALLY high quality racks! And their ERK series 19" stand-alone enclosures have unsurpassed features combined with our aggressive prices! Features include : Fully welded constuction, solid sides. UL Listed in the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top,bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom. Grounding and bonding stud mounted in base. Depth: 25" Racking Height: 47 1/2" (27 space) Overall Height: 51 3/8" MA Power Strip: M, S Finished in a durable black textured powder coat.

MIDERK2725 - Middle Atlantic 19" ERK Series - 27 Space Rack Enclosure
Middle Atlantic makes REALLY high quality racks! And their ERK series 19" stand-alone enclosures have unsurpassed features combined with our aggressive prices! Features include :

  • Fully welded constuction, solid sides.
  • UL Listed in the US and Canada.
  • 2500 lb. Weight capacity.
  • 16 gauge steel top,bottom and sides.
  • Laser-cut 1/8" thick internal steel braces for strength.
  • Large cable entry in bottom.
  • Grounding and bonding stud mounted in base.
  • Depth: 25"
  • Racking Height: 47 1/2" (27 space)
  • Overall Height: 51 3/8"
  • MA Power Strip: M, S
  • Finished in a durable black textured powder coat.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MIDERK2725
Product Name MA ERK Rack 27Spc 25"D 47.5"H
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
19
Specs
Rack Height 2 U
Material Steel
Features Knockouts (optional feature); Ventilated; RoHS Compliant
View Details
Rack Mount Enclosure With Handle - ERH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
Features Carrying Handle
View Details
Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks - DNRR1977LDK - Hammond Manufacturing Company Inc.
Specs
19" Rack 19" Rack Components
Rack Height 44 U
View Details
3 suppliers