HAVE, Inc. M/A 21 Space Standalone Rack Rear Door MIDERK2120

Description
MIDERK2120 - Middle Atlantic 19" ERK Series - 21 Space Rack Enclosure Middle Atlantic makes REALLY high quality racks! And their ERK series 19" stand-alone enclosures have unsurpassed features combined with our aggressive prices! Features include : Fully welded constuction, solid sides. UL Listed in the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top,bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom. Grounding and bonding stud mounted in base. Depth: 20" Racking Height: 36 3/4" (21 space) Overall Height: 40 7/8" MA Power Strip: S Finished in a durable black textured powder coat.
Description
MIDERK2120 - Middle Atlantic 19" ERK Series - 21 Space Rack Enclosure Middle Atlantic makes REALLY high quality racks! And their ERK series 19" stand-alone enclosures have unsurpassed features combined with our aggressive prices! Features include : Fully welded constuction, solid sides. UL Listed in the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top,bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom. Grounding and bonding stud mounted in base. Depth: 20" Racking Height: 36 3/4" (21 space) Overall Height: 40 7/8" MA Power Strip: S Finished in a durable black textured powder coat.

Suppliers

Company
Product
Description
Supplier Links
M/A 21 Space Standalone Rack Rear Door - MIDERK2120 - HAVE, Inc.
Hudson, NY, USA
M/A 21 Space Standalone Rack Rear Door
MIDERK2120
M/A 21 Space Standalone Rack Rear Door MIDERK2120
MIDERK2120 - Middle Atlantic 19" ERK Series - 21 Space Rack Enclosure Middle Atlantic makes REALLY high quality racks! And their ERK series 19" stand-alone enclosures have unsurpassed features combined with our aggressive prices! Features include : Fully welded constuction, solid sides. UL Listed in the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top,bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom. Grounding and bonding stud mounted in base. Depth: 20" Racking Height: 36 3/4" (21 space) Overall Height: 40 7/8" MA Power Strip: S Finished in a durable black textured powder coat.

MIDERK2120 - Middle Atlantic 19" ERK Series - 21 Space Rack Enclosure
Middle Atlantic makes REALLY high quality racks! And their ERK series 19" stand-alone enclosures have unsurpassed features combined with our aggressive prices! Features include :

  • Fully welded constuction, solid sides.
  • UL Listed in the US and Canada.
  • 2500 lb. Weight capacity.
  • 16 gauge steel top,bottom and sides.
  • Laser-cut 1/8" thick internal steel braces for strength.
  • Large cable entry in bottom.
  • Grounding and bonding stud mounted in base.
  • Depth: 20"
  • Racking Height: 36 3/4" (21 space)
  • Overall Height: 40 7/8"
  • MA Power Strip: S
  • Finished in a durable black textured powder coat.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MIDERK2120
Product Name M/A 21 Space Standalone Rack Rear Door
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
10.5
Specs
19" Rack 19" Rack Components
Rack Height 3 to 6 U
Material Aluminum
View Details
RACK MOUNT ENCLOSURE - YER Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
Mounting Type Open Frame Rack
View Details