HAVE, Inc. MA Laminate Racks 8 Space 18"D MIDBRK8

Description
MIDBRK8 - Middle Atlantic BRK Series, 8 Space, 19" Equipment Rack High-quality black laminate finish Easily assembled with included tool and hardware 18" deep (BRK Series) Racking Height: 14" (8 space) Overall Height: 15 1/2" Optional caster kit available (MIDRKW)
Description
MIDBRK8 - Middle Atlantic BRK Series, 8 Space, 19" Equipment Rack High-quality black laminate finish Easily assembled with included tool and hardware 18" deep (BRK Series) Racking Height: 14" (8 space) Overall Height: 15 1/2" Optional caster kit available (MIDRKW)

Suppliers

Company
Product
Description
Supplier Links
MA Laminate Racks 8 Space 18
Hudson, NY, USA
MA Laminate Racks 8 Space 18"D
MIDBRK8
MA Laminate Racks 8 Space 18"D MIDBRK8
MIDBRK8 - Middle Atlantic BRK Series, 8 Space, 19" Equipment Rack High-quality black laminate finish Easily assembled with included tool and hardware 18" deep (BRK Series) Racking Height: 14" (8 space) Overall Height: 15 1/2" Optional caster kit available (MIDRKW)

MIDBRK8 - Middle Atlantic BRK Series, 8 Space, 19" Equipment Rack

  • High-quality black laminate finish
  • Easily assembled with included tool and hardware
  • 18" deep (BRK Series)
  • Racking Height: 14" (8 space)
  • Overall Height: 15 1/2"
  • Optional caster kit available (MIDRKW)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MIDBRK8
Product Name MA Laminate Racks 8 Space 18"D
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
10.5
Specs
19" Rack 19" Rack Components
Rack Height 3 U
Material Aluminum
View Details
19” Rack Mount Enclosure With Detachable Panels - AUPR Series - Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
View Details