HAVE, Inc. MA Laminate Racks 20 Space 18"D MIDBRK20

Description
MIDBRK20 - Middle Atlantic BRK Series, 20 Space, 19" Equipment Rack High-quality black laminate finish Easily assembled with included tool and hardware 18" deep (BRK Series) Racking Height: 35" (20 space) Overall Height: 36 1/2" Optional caster kit available (MIDRKW)
Description
MIDBRK20 - Middle Atlantic BRK Series, 20 Space, 19" Equipment Rack High-quality black laminate finish Easily assembled with included tool and hardware 18" deep (BRK Series) Racking Height: 35" (20 space) Overall Height: 36 1/2" Optional caster kit available (MIDRKW)

Suppliers

Company
Product
Description
Supplier Links
MA Laminate Racks 20 Space 18
Hudson, NY, USA
MA Laminate Racks 20 Space 18"D
MIDBRK20
MA Laminate Racks 20 Space 18"D MIDBRK20
MIDBRK20 - Middle Atlantic BRK Series, 20 Space, 19" Equipment Rack High-quality black laminate finish Easily assembled with included tool and hardware 18" deep (BRK Series) Racking Height: 35" (20 space) Overall Height: 36 1/2" Optional caster kit available (MIDRKW)

MIDBRK20 - Middle Atlantic BRK Series, 20 Space, 19" Equipment Rack

  • High-quality black laminate finish
  • Easily assembled with included tool and hardware
  • 18" deep (BRK Series)
  • Racking Height: 35" (20 space)
  • Overall Height: 36 1/2"
  • Optional caster kit available (MIDRKW)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MIDBRK20
Product Name MA Laminate Racks 20 Space 18"D
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
Bespoke Metal Enclosures -  - METCASE
Specs
Material Aluminum
Mounting Type Desktop (optional feature); Free Standing (optional feature); Open Frame Rack (optional feature); DIN Rail Mounting (optional feature); Wall Mount (optional feature); Handheld (optional feature)
Features Rear Access Cover / Door (optional feature); Carrying Handle (optional feature); Knockouts (optional feature); Ventilated (optional feature); RoHS Compliant
View Details
Racks - C2RR196323CG1-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Rack Height 36 U
Material Steel
View Details
2 suppliers
19” Rack Mount Enclosure - AUR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
View Details