HAVE, Inc. MA Laminate Racks 16 Space 18"D MIDBRK16

Description
MIDBRK16 - Middle Atlantic BRK Series, 16 Space, 19" Equipment Rack High-quality black laminate finish Easily assembled with included tool and hardware 18" deep (BRK Series) Racking Height: 28" (16 space) Overall Height: 29 1/2" Optional caster kit available (MIDRKW)
Description
MIDBRK16 - Middle Atlantic BRK Series, 16 Space, 19" Equipment Rack High-quality black laminate finish Easily assembled with included tool and hardware 18" deep (BRK Series) Racking Height: 28" (16 space) Overall Height: 29 1/2" Optional caster kit available (MIDRKW)

Suppliers

Company
Product
Description
Supplier Links
MA Laminate Racks 16 Space 18
Hudson, NY, USA
MA Laminate Racks 16 Space 18"D
MIDBRK16
MA Laminate Racks 16 Space 18"D MIDBRK16
MIDBRK16 - Middle Atlantic BRK Series, 16 Space, 19" Equipment Rack High-quality black laminate finish Easily assembled with included tool and hardware 18" deep (BRK Series) Racking Height: 28" (16 space) Overall Height: 29 1/2" Optional caster kit available (MIDRKW)

MIDBRK16 - Middle Atlantic BRK Series, 16 Space, 19" Equipment Rack

  • High-quality black laminate finish
  • Easily assembled with included tool and hardware
  • 18" deep (BRK Series)
  • Racking Height: 28" (16 space)
  • Overall Height: 29 1/2"
  • Optional caster kit available (MIDRKW)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MIDBRK16
Product Name MA Laminate Racks 16 Space 18"D
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Rack Height 1 U
Material Aluminum
Features Knockouts (optional feature); Ventilated (optional feature); RoHS Compliant
View Details
Racks - C3F197023CG1-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Rack Height 40 U
Material Steel
View Details
Heat-Sink Rack Mount Enclosure With Handle - HYRH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
Features Carrying Handle
View Details