HAVE, Inc. MA AXS Frame Rack 26Spc 20In X 48In Ext MIDAXS26

Description
MIDAXS26 Middle Atlantic AXS Pull-out Frame Rack System for Millwork and In-Wall - Gain Unrestricted Rear Access to Equipment & Cabling Pull-out frame rack saves time & reduces labor Frame height: 26 space (45.5") Frame Depth: 20" Extension Length: 48" 650 lb. weight capacity with proper distribution Mechanically interlocking corner for exceptional strength Heavy-duty 13-gauge steel top & bottom 2 pairs fixed-position, 11-gauge threaded 10-32 front & rear rackrail NEW! Cable Management Tray available to provide additional capacity for large cable bundles, part number MIDAXSWT50 sold separately Finished in a durable black powder coat Removable Service Tracks (MIDTRACK50) & Service Stand (MIDTS310) Required for installing and servicing. Sold Separately. The following is included w/ each AXS rack frame rack frame in specified height 2 triple hinged cable carriers 1 internal system base 1 toprestraining leash 1 assembly hardware kit
Description
MIDAXS26 Middle Atlantic AXS Pull-out Frame Rack System for Millwork and In-Wall - Gain Unrestricted Rear Access to Equipment & Cabling Pull-out frame rack saves time & reduces labor Frame height: 26 space (45.5") Frame Depth: 20" Extension Length: 48" 650 lb. weight capacity with proper distribution Mechanically interlocking corner for exceptional strength Heavy-duty 13-gauge steel top & bottom 2 pairs fixed-position, 11-gauge threaded 10-32 front & rear rackrail NEW! Cable Management Tray available to provide additional capacity for large cable bundles, part number MIDAXSWT50 sold separately Finished in a durable black powder coat Removable Service Tracks (MIDTRACK50) & Service Stand (MIDTS310) Required for installing and servicing. Sold Separately. The following is included w/ each AXS rack frame rack frame in specified height 2 triple hinged cable carriers 1 internal system base 1 toprestraining leash 1 assembly hardware kit

Suppliers

Company
Product
Description
Supplier Links
MA AXS Frame Rack 26Spc 20In X 48In Ext - MIDAXS26 - HAVE, Inc.
Hudson, NY, USA
MA AXS Frame Rack 26Spc 20In X 48In Ext
MIDAXS26
MA AXS Frame Rack 26Spc 20In X 48In Ext MIDAXS26
MIDAXS26 Middle Atlantic AXS Pull-out Frame Rack System for Millwork and In-Wall - Gain Unrestricted Rear Access to Equipment & Cabling Pull-out frame rack saves time & reduces labor Frame height: 26 space (45.5") Frame Depth: 20" Extension Length: 48" 650 lb. weight capacity with proper distribution Mechanically interlocking corner for exceptional strength Heavy-duty 13-gauge steel top & bottom 2 pairs fixed-position, 11-gauge threaded 10-32 front & rear rackrail NEW! Cable Management Tray available to provide additional capacity for large cable bundles, part number MIDAXSWT50 sold separately Finished in a durable black powder coat Removable Service Tracks (MIDTRACK50) & Service Stand (MIDTS310) Required for installing and servicing. Sold Separately. The following is included w/ each AXS rack frame rack frame in specified height 2 triple hinged cable carriers 1 internal system base 1 toprestraining leash 1 assembly hardware kit

MIDAXS26 Middle Atlantic AXS Pull-out Frame Rack System for Millwork and In-Wall - Gain Unrestricted Rear Access to Equipment & Cabling

  • Pull-out frame rack saves time & reduces labor
  • Frame height: 26 space (45.5")
  • Frame Depth: 20"
  • Extension Length: 48"
  • 650 lb. weight capacity with proper distribution
  • Mechanically interlocking corner for exceptional strength
  • Heavy-duty 13-gauge steel top & bottom
  • 2 pairs fixed-position, 11-gauge threaded 10-32 front & rear rackrail
  • NEW! Cable Management Tray available to provide additional capacity for large cable bundles, part number MIDAXSWT50 sold separately
  • Finished in a durable black powder coat
  • Removable Service Tracks (MIDTRACK50) & Service Stand (MIDTS310) Required for installing and servicing. Sold Separately.
    The following is included w/ each AXS rack frame
  • rack frame in specified height
  • 2 triple hinged cable carriers
  • 1 internal system base
  • 1 toprestraining leash
  • 1 assembly hardware kit
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MIDAXS26
Product Name MA AXS Frame Rack 26Spc 20In X 48In Ext
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
19
Specs
Rack Height 2 U
Material Steel
Features Knockouts (optional feature); Ventilated; RoHS Compliant
View Details
Heat-Sink Rack Mount Enclosure - HYR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
View Details