HAVE, Inc. M/A 43 Space Kd Rack Frame 26" Deep MID543

Description
MID543 43 Space, Slim 5 Series 19" Equipment Rack Versatile Rack Frame System Satisfies Many Design Requirements Depth: 26" Racking Height: 75 â•" (43 space) Overall Height: 79" Weight Capacity: 400 pounds Power Strip: L, M, S Bolt-together design ships knocked down via UPS Mechanically interlocking corner for exceptional strength Heavy-duty 14-gauge steel top & bottom 2 pairs fixed-position 11-gauge threaded 10-32 front & rear rackrail 1/2" & 3/4" EKO's on top and bottom rear for cables Large bottom opening for cable entry Can be ganged together with or without optional cable chase 19-1/8" OD width Finished in a durable black powdercoat
Description
MID543 43 Space, Slim 5 Series 19" Equipment Rack Versatile Rack Frame System Satisfies Many Design Requirements Depth: 26" Racking Height: 75 â•" (43 space) Overall Height: 79" Weight Capacity: 400 pounds Power Strip: L, M, S Bolt-together design ships knocked down via UPS Mechanically interlocking corner for exceptional strength Heavy-duty 14-gauge steel top & bottom 2 pairs fixed-position 11-gauge threaded 10-32 front & rear rackrail 1/2" & 3/4" EKO's on top and bottom rear for cables Large bottom opening for cable entry Can be ganged together with or without optional cable chase 19-1/8" OD width Finished in a durable black powdercoat

Suppliers

Company
Product
Description
Supplier Links
M/A 43 Space Kd Rack Frame 26
Hudson, NY, USA
M/A 43 Space Kd Rack Frame 26" Deep
MID543
M/A 43 Space Kd Rack Frame 26" Deep MID543
MID543 43 Space, Slim 5 Series 19" Equipment Rack Versatile Rack Frame System Satisfies Many Design Requirements Depth: 26" Racking Height: 75 â•" (43 space) Overall Height: 79" Weight Capacity: 400 pounds Power Strip: L, M, S Bolt-together design ships knocked down via UPS Mechanically interlocking corner for exceptional strength Heavy-duty 14-gauge steel top & bottom 2 pairs fixed-position 11-gauge threaded 10-32 front & rear rackrail 1/2" & 3/4" EKO's on top and bottom rear for cables Large bottom opening for cable entry Can be ganged together with or without optional cable chase 19-1/8" OD width Finished in a durable black powdercoat

MID543 43 Space, Slim 5 Series 19" Equipment Rack
Versatile Rack Frame System Satisfies Many Design Requirements

  • Depth: 26"
  • Racking Height: 75 â•" (43 space)
  • Overall Height: 79"
  • Weight Capacity: 400 pounds
  • Power Strip: L, M, S
  • Bolt-together design ships knocked down via UPS
  • Mechanically interlocking corner for exceptional strength
  • Heavy-duty 14-gauge steel top & bottom
  • 2 pairs fixed-position 11-gauge threaded 10-32 front & rear rackrail
  • 1/2" & 3/4" EKO's on top and bottom rear for cables
  • Large bottom opening for cable entry
  • Can be ganged together with or without optional cable chase
  • 19-1/8" OD width
  • Finished in a durable black powdercoat
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MID543
Product Name M/A 43 Space Kd Rack Frame 26" Deep
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Rack Height 1 U
Material Aluminum
Features Knockouts (optional feature); Ventilated (optional feature); RoHS Compliant
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2F196331LG1 - Hammond Manufacturing Company Inc.
Specs
Rack Height 36 U
View Details
3 suppliers
EIA Rack Mount Enclosure - ER Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
View Details