HAVE, Inc. Impact Acoustics HDMI Male To Male 1M IMPHDMI01M

Description
IMPHDMI01M - IMPACT ACOUSTICS VELOCITY HIGH SPEED HDMI CABLE, 1 METER LENGTH Certified to perform at standards set by HDMI™. Impact Acoustics Velocity™ HDMI™ cables deliver a strong combination of performance and value. Enjoy high-resolution digital video and true digital audio, delivered together in one convenient, compact connection. High-quality materials and construction ensure a lifetime of dependable performance. Fully-shielded conductors provide complete immunity to EMI/RFI interference, and 24-karat gold-plated connectors ensure superior signal transfer. These fully-functional, high-bandwidth cables are tested to perform at industry standards and are backed by a lifetime warranty. Features: Connectors: HDMI™ Male to HDMI™ Male HDMI™ (v1.3 with Deep Color, x.v.Color™, Dolby True HD, and DTS-HD Master Audio) High-performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, A/V receivers, and other HDMI-equipped devices Full 1080p resolution Lossless multi-channel digital audio for full 7.1 surround sound High bandwidth (340 MHz / 10.2 Gbps) for high-speed data transfer HDMI-CEC system control compatibility HDMI, the HDMI logo and High-Definition Multimedia Interface are trademarks or registered trademarks of HDMI Licensing LLC.
Description
IMPHDMI01M - IMPACT ACOUSTICS VELOCITY HIGH SPEED HDMI CABLE, 1 METER LENGTH Certified to perform at standards set by HDMI™. Impact Acoustics Velocity™ HDMI™ cables deliver a strong combination of performance and value. Enjoy high-resolution digital video and true digital audio, delivered together in one convenient, compact connection. High-quality materials and construction ensure a lifetime of dependable performance. Fully-shielded conductors provide complete immunity to EMI/RFI interference, and 24-karat gold-plated connectors ensure superior signal transfer. These fully-functional, high-bandwidth cables are tested to perform at industry standards and are backed by a lifetime warranty. Features: Connectors: HDMI™ Male to HDMI™ Male HDMI™ (v1.3 with Deep Color, x.v.Color™, Dolby True HD, and DTS-HD Master Audio) High-performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, A/V receivers, and other HDMI-equipped devices Full 1080p resolution Lossless multi-channel digital audio for full 7.1 surround sound High bandwidth (340 MHz / 10.2 Gbps) for high-speed data transfer HDMI-CEC system control compatibility HDMI, the HDMI logo and High-Definition Multimedia Interface are trademarks or registered trademarks of HDMI Licensing LLC.

Suppliers

Company
Product
Description
Supplier Links
Impact Acoustics HDMI Male To Male 1M - IMPHDMI01M - HAVE, Inc.
Hudson, NY, USA
Impact Acoustics HDMI Male To Male 1M
IMPHDMI01M
Impact Acoustics HDMI Male To Male 1M IMPHDMI01M
IMPHDMI01M - IMPACT ACOUSTICS VELOCITY HIGH SPEED HDMI CABLE, 1 METER LENGTH Certified to perform at standards set by HDMI™. Impact Acoustics Velocity™ HDMI™ cables deliver a strong combination of performance and value. Enjoy high-resolution digital video and true digital audio, delivered together in one convenient, compact connection. High-quality materials and construction ensure a lifetime of dependable performance. Fully-shielded conductors provide complete immunity to EMI/RFI interference, and 24-karat gold-plated connectors ensure superior signal transfer. These fully-functional, high-bandwidth cables are tested to perform at industry standards and are backed by a lifetime warranty. Features: Connectors: HDMI™ Male to HDMI™ Male HDMI™ (v1.3 with Deep Color, x.v.Color™, Dolby True HD, and DTS-HD Master Audio) High-performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, A/V receivers, and other HDMI-equipped devices Full 1080p resolution Lossless multi-channel digital audio for full 7.1 surround sound High bandwidth (340 MHz / 10.2 Gbps) for high-speed data transfer HDMI-CEC system control compatibility HDMI, the HDMI logo and High-Definition Multimedia Interface are trademarks or registered trademarks of HDMI Licensing LLC.

IMPHDMI01M - IMPACT ACOUSTICS VELOCITY HIGH SPEED HDMI CABLE, 1 METER LENGTH
Certified to perform at standards set by HDMI™.
Impact Acoustics Velocity™ HDMI™ cables deliver a strong combination of performance and value. Enjoy high-resolution digital video and true digital audio, delivered together in one convenient, compact connection. High-quality materials and construction ensure a lifetime of dependable performance. Fully-shielded conductors provide complete immunity to EMI/RFI interference, and 24-karat gold-plated connectors ensure superior signal transfer. These fully-functional, high-bandwidth cables are tested to perform at industry standards and are backed by a lifetime warranty.
Features:

  • Connectors: HDMI™ Male to HDMI™ Male
  • HDMI™ (v1.3 with Deep Color, x.v.Color™, Dolby True HD, and DTS-HD Master Audio)
  • High-performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, A/V receivers, and other HDMI-equipped devices
  • Full 1080p resolution
  • Lossless multi-channel digital audio for full 7.1 surround sound
  • High bandwidth (340 MHz / 10.2 Gbps) for high-speed data transfer
  • HDMI-CEC system control compatibility
    HDMI, the HDMI logo and High-Definition Multimedia Interface are trademarks or registered trademarks of HDMI Licensing LLC.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category HDMI Cables
Product Number IMPHDMI01M
Product Name Impact Acoustics HDMI Male To Male 1M
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1861958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 755 ft (2300 dm)
Standards / Certifications RoHS
View Details
HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 30/30/30AWG, 3FT Length - 1721001-03 - Qualtek Electronics Corp.
Specs
Connector Type HDMI A Male
Cable Length 3 ft (9.14 dm)
View Details
4 suppliers