HAVE, Inc. Rocknroller Multicart 26" To 39" Size HAVR02

Description
HAVR02 - Rock-N-Roller Multicart R2 (Micro) Professional 8-in-1 Equipment Cart The patented Rock N Roller Multi-cart ingeniously change shape and length to carry huge amounts of equipment, yet fold small for storage. They instantly transform into any of 8 configurations replacing the need for 8 different carts. The revolutionary design results in a moving machine that is very lightweight, rugged, affordable, and ergonomically efficient. Designed for professionals where speed and efficiency is crucial, RnRã†s can reduce time and effort moving equipment by 50%. They are specifically designed to work with vehicles and airlines. 5 models are available to fit the needs of every musician, DJ, soundman, or photo/video professional. Rock N Roller Multi-Carts are the #1 selling carts or dollies in the history of the music industry and now used by major TV networks, news crews, professional sports teams, major corporations and thousands more. FEATURES: Transform into any of 8 configurations in 2 seconds R2 (Micro) Frame telescopes from 26" to 39" length with 25"/20" (front/rear) foldable sides. 6" x 1.5" rear wheels, and 4" x 1.0" front swivel casters w/o brakes. Load Capacity: 350 lbs./24 cu.ft. Weight: 17 lbs. APPLICATIONS: Guitar/bass equipment, karaoke, photo/video, airline travel, general use
Description
HAVR02 - Rock-N-Roller Multicart R2 (Micro) Professional 8-in-1 Equipment Cart The patented Rock N Roller Multi-cart ingeniously change shape and length to carry huge amounts of equipment, yet fold small for storage. They instantly transform into any of 8 configurations replacing the need for 8 different carts. The revolutionary design results in a moving machine that is very lightweight, rugged, affordable, and ergonomically efficient. Designed for professionals where speed and efficiency is crucial, RnRã†s can reduce time and effort moving equipment by 50%. They are specifically designed to work with vehicles and airlines. 5 models are available to fit the needs of every musician, DJ, soundman, or photo/video professional. Rock N Roller Multi-Carts are the #1 selling carts or dollies in the history of the music industry and now used by major TV networks, news crews, professional sports teams, major corporations and thousands more. FEATURES: Transform into any of 8 configurations in 2 seconds R2 (Micro) Frame telescopes from 26" to 39" length with 25"/20" (front/rear) foldable sides. 6" x 1.5" rear wheels, and 4" x 1.0" front swivel casters w/o brakes. Load Capacity: 350 lbs./24 cu.ft. Weight: 17 lbs. APPLICATIONS: Guitar/bass equipment, karaoke, photo/video, airline travel, general use

Suppliers

Company
Product
Description
Supplier Links
Rocknroller Multicart 26
Hudson, NY, USA
Rocknroller Multicart 26" To 39" Size
HAVR02
Rocknroller Multicart 26" To 39" Size HAVR02
HAVR02 - Rock-N-Roller Multicart R2 (Micro) Professional 8-in-1 Equipment Cart The patented Rock N Roller Multi-cart ingeniously change shape and length to carry huge amounts of equipment, yet fold small for storage. They instantly transform into any of 8 configurations replacing the need for 8 different carts. The revolutionary design results in a moving machine that is very lightweight, rugged, affordable, and ergonomically efficient. Designed for professionals where speed and efficiency is crucial, RnRã†s can reduce time and effort moving equipment by 50%. They are specifically designed to work with vehicles and airlines. 5 models are available to fit the needs of every musician, DJ, soundman, or photo/video professional. Rock N Roller Multi-Carts are the #1 selling carts or dollies in the history of the music industry and now used by major TV networks, news crews, professional sports teams, major corporations and thousands more. FEATURES: Transform into any of 8 configurations in 2 seconds R2 (Micro) Frame telescopes from 26" to 39" length with 25"/20" (front/rear) foldable sides. 6" x 1.5" rear wheels, and 4" x 1.0" front swivel casters w/o brakes. Load Capacity: 350 lbs./24 cu.ft. Weight: 17 lbs. APPLICATIONS: Guitar/bass equipment, karaoke, photo/video, airline travel, general use

HAVR02 - Rock-N-Roller Multicart R2 (Micro) Professional 8-in-1 Equipment Cart
The patented Rock N Roller Multi-cart ingeniously change shape and length to carry huge amounts of equipment, yet fold small for storage. They instantly transform into any of 8 configurations replacing the need for 8 different carts. The revolutionary design results in a moving machine that is very lightweight, rugged, affordable, and ergonomically efficient. Designed for professionals where speed and efficiency is crucial, RnRÆs can reduce time and effort moving equipment by 50%. They are specifically designed to work with vehicles and airlines. 5 models are available to fit the needs of every musician, DJ, soundman, or photo/video professional.
Rock N Roller Multi-Carts are the #1 selling carts or dollies in the history of the music industry and now used by major TV networks, news crews, professional sports teams, major corporations and thousands more.
FEATURES:

  • Transform into any of 8 configurations in 2 seconds
  • R2 (Micro) Frame telescopes from 26" to 39" length with 25"/20" (front/rear) foldable sides.
  • 6" x 1.5" rear wheels, and 4" x 1.0" front swivel casters w/o brakes.
  • Load Capacity: 350 lbs./24 cu.ft.
  • Weight: 17 lbs.
    APPLICATIONS:
    Guitar/bass equipment, karaoke, photo/video, airline travel, general use
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Material Handling Carts and Trucks
Product Number HAVR02
Product Name Rocknroller Multicart 26" To 39" Size
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Trolleys - 6693762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Aluminum
Length 25 inch (630 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details