HAVE, Inc. Male BNC Crimp RG6 HAVBNCFP6

Description
HAVBNCFP6 - 75 OHM MALE BNC CRIMP CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE One piece BNC connector, crimp style. Meets SCTE physical requirements. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: BNC - RG6 Cable Attachment Style: Crimp, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB
Description
HAVBNCFP6 - 75 OHM MALE BNC CRIMP CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE One piece BNC connector, crimp style. Meets SCTE physical requirements. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: BNC - RG6 Cable Attachment Style: Crimp, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

Suppliers

Company
Product
Description
Supplier Links
Male BNC Crimp RG6 - HAVBNCFP6 - HAVE, Inc.
Hudson, NY, USA
Male BNC Crimp RG6
HAVBNCFP6
Male BNC Crimp RG6 HAVBNCFP6
HAVBNCFP6 - 75 OHM MALE BNC CRIMP CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE One piece BNC connector, crimp style. Meets SCTE physical requirements. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: BNC - RG6 Cable Attachment Style: Crimp, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

HAVBNCFP6 - 75 OHM MALE BNC CRIMP CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE
One piece BNC connector, crimp style. Meets SCTE physical requirements.

  • Insertion Loss @ 1GHz: < .1dB
  • Return Loss (5-1000MHz): > 30dB
  • Description: BNC - RG6
  • Cable Attachment Style: Crimp, Male
  • Impedance: 75 ohms
  • Cable Retention Force: 40lbs
  • Current Rating: 2 Amps
  • Working Voltage: <300 Vrms
  • RFI: >100dB
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVBNCFP6
Product Name Male BNC Crimp RG6
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190303 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details