HAVE, Inc. Cat5e Patch Cable Snagless Blue - 3Ft HAV15178

Description
HAV15178 - Cat5E 350MHz Snagless Patch Cable - Blue - 3FT Todays advanced fast ethernet and gigabit computer networks require Enhanced Category 5 high-speed cabling to distribute data, voice and video. These Enhanced Cat5 350Mhz Snagless Patch Cables will keep you ahead of the game, and will handle bandwidth intensive applications up to 350 Mhz and beyond. Each meets all Cat 5e TIA/EIA standards, and drastically reduce both impedance and structural return loss (SRL) as compared to standard 100 Mhz wire! Constructed with high-quality cable and a shortened body plug, this design will keep Near-End Crosstalk (NEXT) levels to a minimum. The molded, snag-free boot prevents unwanted cable snags during installation and provides extra strain-relief. Connector: 50-micron gold plated RJ-45 Male to Male Conductor: 4-pair 24 AWG Stranded Copper Jacket: PVC Molded, Snag-Free boot prevents unwanted cable snags Applications: - 1000 BASE-T: 100 BASE-T: 10 BASE-T (IEEE 802.3) - 4/16 Mbps Token Ring (IEEE 802.5): 100 VG-AnyLAN - 100 Mbps TP-PMD (ANSI X3T9.5): 55/155 Mbps ATM - Voice Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications Exceeds Category 5e specifications Wired: TSB 568B (AT&:T 258A) Certifications: TIA/EIA
Description
HAV15178 - Cat5E 350MHz Snagless Patch Cable - Blue - 3FT Todays advanced fast ethernet and gigabit computer networks require Enhanced Category 5 high-speed cabling to distribute data, voice and video. These Enhanced Cat5 350Mhz Snagless Patch Cables will keep you ahead of the game, and will handle bandwidth intensive applications up to 350 Mhz and beyond. Each meets all Cat 5e TIA/EIA standards, and drastically reduce both impedance and structural return loss (SRL) as compared to standard 100 Mhz wire! Constructed with high-quality cable and a shortened body plug, this design will keep Near-End Crosstalk (NEXT) levels to a minimum. The molded, snag-free boot prevents unwanted cable snags during installation and provides extra strain-relief. Connector: 50-micron gold plated RJ-45 Male to Male Conductor: 4-pair 24 AWG Stranded Copper Jacket: PVC Molded, Snag-Free boot prevents unwanted cable snags Applications: - 1000 BASE-T: 100 BASE-T: 10 BASE-T (IEEE 802.3) - 4/16 Mbps Token Ring (IEEE 802.5): 100 VG-AnyLAN - 100 Mbps TP-PMD (ANSI X3T9.5): 55/155 Mbps ATM - Voice Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications Exceeds Category 5e specifications Wired: TSB 568B (AT&:T 258A) Certifications: TIA/EIA

Suppliers

Company
Product
Description
Supplier Links
Cat5e Patch Cable Snagless Blue - 3Ft - HAV15178 - HAVE, Inc.
Hudson, NY, USA
Cat5e Patch Cable Snagless Blue - 3Ft
HAV15178
Cat5e Patch Cable Snagless Blue - 3Ft HAV15178
HAV15178 - Cat5E 350MHz Snagless Patch Cable - Blue - 3FT Todays advanced fast ethernet and gigabit computer networks require Enhanced Category 5 high-speed cabling to distribute data, voice and video. These Enhanced Cat5 350Mhz Snagless Patch Cables will keep you ahead of the game, and will handle bandwidth intensive applications up to 350 Mhz and beyond. Each meets all Cat 5e TIA/EIA standards, and drastically reduce both impedance and structural return loss (SRL) as compared to standard 100 Mhz wire! Constructed with high-quality cable and a shortened body plug, this design will keep Near-End Crosstalk (NEXT) levels to a minimum. The molded, snag-free boot prevents unwanted cable snags during installation and provides extra strain-relief. Connector: 50-micron gold plated RJ-45 Male to Male Conductor: 4-pair 24 AWG Stranded Copper Jacket: PVC Molded, Snag-Free boot prevents unwanted cable snags Applications: - 1000 BASE-T: 100 BASE-T: 10 BASE-T (IEEE 802.3) - 4/16 Mbps Token Ring (IEEE 802.5): 100 VG-AnyLAN - 100 Mbps TP-PMD (ANSI X3T9.5): 55/155 Mbps ATM - Voice Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications Exceeds Category 5e specifications Wired: TSB 568B (AT&:T 258A) Certifications: TIA/EIA

HAV15178 - Cat5E 350MHz Snagless Patch Cable - Blue - 3FT
Todays advanced fast ethernet and gigabit computer networks require Enhanced Category 5 high-speed cabling to distribute data, voice and video. These Enhanced Cat5 350Mhz Snagless Patch Cables will keep you ahead of the game, and will handle bandwidth intensive applications up to 350 Mhz and beyond. Each meets all Cat 5e TIA/EIA standards, and drastically reduce both impedance and structural return loss (SRL) as compared to standard 100 Mhz wire! Constructed with high-quality cable and a shortened body plug, this design will keep Near-End Crosstalk (NEXT) levels to a minimum. The molded, snag-free boot prevents unwanted cable snags during installation and provides extra strain-relief.

  • Connector: 50-micron gold plated RJ-45 Male to Male
  • Conductor: 4-pair 24 AWG Stranded Copper
  • Jacket: PVC
  • Molded, Snag-Free boot prevents unwanted cable snags
  • Applications:
    - 1000 BASE-T: 100 BASE-T: 10 BASE-T (IEEE 802.3)
    - 4/16 Mbps Token Ring (IEEE 802.5): 100 VG-AnyLAN
    - 100 Mbps TP-PMD (ANSI X3T9.5): 55/155 Mbps ATM
    - Voice
  • Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications
  • Exceeds Category 5e specifications
  • Wired: TSB 568B (AT&:T 258A)
  • Certifications: TIA/EIA
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Network Cables
Product Number HAV15178
Product Name Cat5e Patch Cable Snagless Blue - 3Ft
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

E6A6824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 6
Rated Voltage 1.5 kilovolts
View Details
SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
ix Industrial IO Cable Assembly - NDHN5B1AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 6.56 ft (20 dm)
View Details