HAVE, Inc. HAVE 7.5" Cable Ties Black Nylon 100Pk HAV080822

Description
HAV080822 - CABLE TIE, 7.5" BLACK, 100 PACK High quality American made Cable and Wire Tie, durable 6/6 UV stabilized black nylon. The lowest insertion force with the highest tensile strengthavailable. 7.5 inch, 190.5 mm length. .178 inch, 4.521mm width. .053 inch, 1.346mm thickness. 50lb tensile strength. 1/16"- 1-7\8" bundle diameter. Made in the U.S.A. Sold in 100 piece sealed bag.
Description
HAV080822 - CABLE TIE, 7.5" BLACK, 100 PACK High quality American made Cable and Wire Tie, durable 6/6 UV stabilized black nylon. The lowest insertion force with the highest tensile strengthavailable. 7.5 inch, 190.5 mm length. .178 inch, 4.521mm width. .053 inch, 1.346mm thickness. 50lb tensile strength. 1/16"- 1-7\8" bundle diameter. Made in the U.S.A. Sold in 100 piece sealed bag.

Suppliers

Company
Product
Description
Supplier Links
HAVE 7.5
Hudson, NY, USA
HAVE 7.5" Cable Ties Black Nylon 100Pk
HAV080822
HAVE 7.5" Cable Ties Black Nylon 100Pk HAV080822
HAV080822 - CABLE TIE, 7.5" BLACK, 100 PACK High quality American made Cable and Wire Tie, durable 6/6 UV stabilized black nylon. The lowest insertion force with the highest tensile strengthavailable. 7.5 inch, 190.5 mm length. .178 inch, 4.521mm width. .053 inch, 1.346mm thickness. 50lb tensile strength. 1/16"- 1-7\8" bundle diameter. Made in the U.S.A. Sold in 100 piece sealed bag.

HAV080822 - CABLE TIE, 7.5" BLACK, 100 PACK
High quality American made Cable and Wire Tie, durable 6/6 UV stabilized black nylon. The lowest insertion force with the highest tensile strengthavailable.

  • 7.5 inch, 190.5 mm length.
  • .178 inch, 4.521mm width.
  • .053 inch, 1.346mm thickness.
  • 50lb tensile strength.
  • 1/16"- 1-7\8" bundle diameter.
  • Made in the U.S.A.
  • Sold in 100 piece sealed bag.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Ties
Product Number HAV080822
Product Name HAVE 7.5" Cable Ties Black Nylon 100Pk
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details