HAVE, Inc. Hannay AVD-1 Cable Reel W/Slotted Disc HANAVD1

Description
HANAVD1 - Hannay AVD-1 Portable Audio/Video Cable Storage Reel, with Slotted Divider Disc Similar in construction to the Hannay AV Series reels, the primary advantage of a Series AVD reel is the addition of a slotted divider disc within the reel spool. This divider disc provides a convienent way for the user to have unobstructed access to both cable connector ends. With this feature, it is easy to pull off any length of cable and still have access to both connectors. There is no need to pull the entire length of cable off the reel before using it. Hannay AVD series reels are specifically designed for broadcast and pro-audio applications. The reels feature rugged steel frame and aluminum spool construction. Adjustable cam-lock drag locks cable in place. Model AVD-2 features optional heavy-duty casters for convenient transport on-site. AVD Series Reels Feature: Communication, broadcast, and pro-audio applications Rugged steel frame and aluminum spool construction Black, non-reflective matte finish Slotted divider disc provides 2" wide space for storage of short cable Frame clips allow stacking of reels Ergonomic carrying handle Adjustable Cam-lock drag brake locks cable in place Optional heavy-duty, locking caster wheels available on AVD-2 reel Cable Capacity of Reel Cable O.D. (in.) .25 - 500 ft Cable O.D. (in.) .32 - 325 ft Cable O.D. (in.) .38 - 200 ft Cable O.D. (in.) .41 - 175 ft Cable O.D. (in.) .45 - 125 ft Cable O.D. (in.) .49 - 100 ft
Description
HANAVD1 - Hannay AVD-1 Portable Audio/Video Cable Storage Reel, with Slotted Divider Disc Similar in construction to the Hannay AV Series reels, the primary advantage of a Series AVD reel is the addition of a slotted divider disc within the reel spool. This divider disc provides a convienent way for the user to have unobstructed access to both cable connector ends. With this feature, it is easy to pull off any length of cable and still have access to both connectors. There is no need to pull the entire length of cable off the reel before using it. Hannay AVD series reels are specifically designed for broadcast and pro-audio applications. The reels feature rugged steel frame and aluminum spool construction. Adjustable cam-lock drag locks cable in place. Model AVD-2 features optional heavy-duty casters for convenient transport on-site. AVD Series Reels Feature: Communication, broadcast, and pro-audio applications Rugged steel frame and aluminum spool construction Black, non-reflective matte finish Slotted divider disc provides 2" wide space for storage of short cable Frame clips allow stacking of reels Ergonomic carrying handle Adjustable Cam-lock drag brake locks cable in place Optional heavy-duty, locking caster wheels available on AVD-2 reel Cable Capacity of Reel Cable O.D. (in.) .25 - 500 ft Cable O.D. (in.) .32 - 325 ft Cable O.D. (in.) .38 - 200 ft Cable O.D. (in.) .41 - 175 ft Cable O.D. (in.) .45 - 125 ft Cable O.D. (in.) .49 - 100 ft

Suppliers

Company
Product
Description
Supplier Links
Hannay AVD-1 Cable Reel W/Slotted Disc - HANAVD1 - HAVE, Inc.
Hudson, NY, USA
Hannay AVD-1 Cable Reel W/Slotted Disc
HANAVD1
Hannay AVD-1 Cable Reel W/Slotted Disc HANAVD1
HANAVD1 - Hannay AVD-1 Portable Audio/Video Cable Storage Reel, with Slotted Divider Disc Similar in construction to the Hannay AV Series reels, the primary advantage of a Series AVD reel is the addition of a slotted divider disc within the reel spool. This divider disc provides a convienent way for the user to have unobstructed access to both cable connector ends. With this feature, it is easy to pull off any length of cable and still have access to both connectors. There is no need to pull the entire length of cable off the reel before using it. Hannay AVD series reels are specifically designed for broadcast and pro-audio applications. The reels feature rugged steel frame and aluminum spool construction. Adjustable cam-lock drag locks cable in place. Model AVD-2 features optional heavy-duty casters for convenient transport on-site. AVD Series Reels Feature: Communication, broadcast, and pro-audio applications Rugged steel frame and aluminum spool construction Black, non-reflective matte finish Slotted divider disc provides 2" wide space for storage of short cable Frame clips allow stacking of reels Ergonomic carrying handle Adjustable Cam-lock drag brake locks cable in place Optional heavy-duty, locking caster wheels available on AVD-2 reel Cable Capacity of Reel Cable O.D. (in.) .25 - 500 ft Cable O.D. (in.) .32 - 325 ft Cable O.D. (in.) .38 - 200 ft Cable O.D. (in.) .41 - 175 ft Cable O.D. (in.) .45 - 125 ft Cable O.D. (in.) .49 - 100 ft

HANAVD1 - Hannay AVD-1 Portable Audio/Video Cable Storage Reel, with Slotted Divider Disc
Similar in construction to the Hannay AV Series reels, the primary advantage of a Series AVD reel is the addition of a slotted divider disc within the
reel spool. This divider disc provides a convienent way for the user to have unobstructed access to both cable connector ends. With this feature, it is easy to pull off any length of cable and still have access to both connectors. There is no need to pull the entire length of cable off the reel before using it.
Hannay AVD series reels are specifically designed for broadcast and pro-audio applications. The reels feature rugged steel frame and aluminum spool construction.
Adjustable cam-lock drag locks cable in place. Model AVD-2 features optional heavy-duty casters for convenient transport on-site.
AVD Series Reels Feature:

  • Communication, broadcast, and pro-audio applications
  • Rugged steel frame and aluminum spool construction
  • Black, non-reflective matte finish
  • Slotted divider disc provides 2" wide space for storage of short cable
  • Frame clips allow stacking of reels
  • Ergonomic carrying handle
  • Adjustable Cam-lock drag brake locks cable in place
  • Optional heavy-duty, locking caster wheels available on AVD-2 reel
    Cable Capacity of Reel
  • Cable O.D. (in.) .25 - 500 ft
  • Cable O.D. (in.) .32 - 325 ft
  • Cable O.D. (in.) .38 - 200 ft
  • Cable O.D. (in.) .41 - 175 ft
  • Cable O.D. (in.) .45 - 125 ft
  • Cable O.D. (in.) .49 - 100 ft
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Reels
Product Number HANAVD1
Product Name Hannay AVD-1 Cable Reel W/Slotted Disc
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Hose Reels - 2309384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 16.93 inch (430 mm)
Length 65.62 ft (200 dm)
View Details
Manual or Power Rewind Reel - F4000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Core Diameter 8 inch (203 mm)
View Details
Macnaught M3 Heavy Duty Slow Retraction with cover Air Water Hose Reel 3/8” x 50 ft - M3D-SSAW3850-H - Macnaught USA, Inc.
Specs
Type Of Reel Hose Reel
Assembly Assembly
Material Of Construction Steel
View Details