HAVE, Inc. Hannay Large Portable Cable Reel W/De HANAVC201416DE

Description
HANAVC201416DE - Hannay AVC20-14-16 Portable Cable Storage Reel with Drum Extension. Rugged Steel and Aluminum Construction Hannay Model AVC20-14-16 portable cable reel is small, lightweight, and durable. Designed for quick and easy use, this reel is ideal for applications where long lengths of cable are payed out over large areas. Rewind is accomplished with a crank handle permanently attached to the disc. This model is equipped with our exclusive Cam-Lock drag/brake system to control spool speed. Also equiped with Velcro cable fastener to keep cable end secure. Coated in a nonreflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 1700 ft Cable O.D. (in.) .32 - 950 ft Cable O.D. (in.) .38 - 725 ft Cable O.D. (in.) .41 - 600 ft Cable O.D. (in.) .45 - 450 ft Cable O.D. (in.) .49 - 425 ft Cable O.D. (in.) .58 - 250 ft Cable O.D. (in.) .67 - 175 ft AVC201416DE includes Drum Extension on the spool.
Description
HANAVC201416DE - Hannay AVC20-14-16 Portable Cable Storage Reel with Drum Extension. Rugged Steel and Aluminum Construction Hannay Model AVC20-14-16 portable cable reel is small, lightweight, and durable. Designed for quick and easy use, this reel is ideal for applications where long lengths of cable are payed out over large areas. Rewind is accomplished with a crank handle permanently attached to the disc. This model is equipped with our exclusive Cam-Lock drag/brake system to control spool speed. Also equiped with Velcro cable fastener to keep cable end secure. Coated in a nonreflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 1700 ft Cable O.D. (in.) .32 - 950 ft Cable O.D. (in.) .38 - 725 ft Cable O.D. (in.) .41 - 600 ft Cable O.D. (in.) .45 - 450 ft Cable O.D. (in.) .49 - 425 ft Cable O.D. (in.) .58 - 250 ft Cable O.D. (in.) .67 - 175 ft AVC201416DE includes Drum Extension on the spool.

Suppliers

Company
Product
Description
Supplier Links
Hannay Large Portable Cable Reel W/De - HANAVC201416DE - HAVE, Inc.
Hudson, NY, USA
Hannay Large Portable Cable Reel W/De
HANAVC201416DE
Hannay Large Portable Cable Reel W/De HANAVC201416DE
HANAVC201416DE - Hannay AVC20-14-16 Portable Cable Storage Reel with Drum Extension. Rugged Steel and Aluminum Construction Hannay Model AVC20-14-16 portable cable reel is small, lightweight, and durable. Designed for quick and easy use, this reel is ideal for applications where long lengths of cable are payed out over large areas. Rewind is accomplished with a crank handle permanently attached to the disc. This model is equipped with our exclusive Cam-Lock drag/brake system to control spool speed. Also equiped with Velcro cable fastener to keep cable end secure. Coated in a nonreflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 1700 ft Cable O.D. (in.) .32 - 950 ft Cable O.D. (in.) .38 - 725 ft Cable O.D. (in.) .41 - 600 ft Cable O.D. (in.) .45 - 450 ft Cable O.D. (in.) .49 - 425 ft Cable O.D. (in.) .58 - 250 ft Cable O.D. (in.) .67 - 175 ft AVC201416DE includes Drum Extension on the spool.

HANAVC201416DE - Hannay AVC20-14-16 Portable Cable Storage Reel with Drum Extension. Rugged Steel and Aluminum Construction
Hannay Model AVC20-14-16 portable cable reel is small, lightweight, and durable. Designed for quick and
easy use, this reel is ideal for applications where long lengths of cable are payed out over large areas. Rewind is accomplished with a crank handle permanently attached to the disc. This model is equipped with our exclusive Cam-Lock drag/brake system to control spool speed. Also equiped with Velcro cable fastener to keep cable end secure. Coated in a nonreflective black matte finish.
Cable Capacity of Reel

  • Cable O.D. (in.) .25 - 1700 ft
  • Cable O.D. (in.) .32 - 950 ft
  • Cable O.D. (in.) .38 - 725 ft
  • Cable O.D. (in.) .41 - 600 ft
  • Cable O.D. (in.) .45 - 450 ft
  • Cable O.D. (in.) .49 - 425 ft
  • Cable O.D. (in.) .58 - 250 ft
  • Cable O.D. (in.) .67 - 175 ft
  • AVC201416DE includes Drum Extension on the spool.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Reels
Product Number HANAVC201416DE
Product Name Hannay Large Portable Cable Reel W/De
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 2309383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
View Details
Manual and Power Rewind Cable Reel - CR6600 - Hannay Reels
Specs
Material Of Construction Steel
Flange Diameter 16.5 to 19 inch (419 to 483 mm)
Core Diameter 10.5 inch (267 mm)
View Details
Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
C-SERIES HEAVY DUTY HOSE REELS - HLC340 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3750 inch (9.52 mm)
Maximum Pressure 300 psi (211 m H2O)
View Details