HAVE, Inc. Hannay Large Portable Cable Reel HANAVC201416

Description
HANAVC201416 - Hannay AVC20-14-16 Portable Cable Storage Reel. Rugged Steel and Aluminum Construction Hannay Model AVC20-14-16 portable cable reel is small, lightweight, and durable. Designed for quick and easy use, this reel is ideal for applications where long lengths of cable are payed out over large areas. Rewind is accomplished with a crank handle permanently attached to the disc. This model is equipped with our exclusive Cam-Lock drag/brake system to control spool speed. Also equiped with Velcro cable fastener to keep cable end secure. Coated in a nonreflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 1700 ft Cable O.D. (in.) .32 - 950 ft Cable O.D. (in.) .38 - 725 ft Cable O.D. (in.) .41 - 600 ft Cable O.D. (in.) .45 - 450 ft Cable O.D. (in.) .49 - 425 ft Cable O.D. (in.) .58 - 250 ft Cable O.D. (in.) .67 - 175 ft
Description
HANAVC201416 - Hannay AVC20-14-16 Portable Cable Storage Reel. Rugged Steel and Aluminum Construction Hannay Model AVC20-14-16 portable cable reel is small, lightweight, and durable. Designed for quick and easy use, this reel is ideal for applications where long lengths of cable are payed out over large areas. Rewind is accomplished with a crank handle permanently attached to the disc. This model is equipped with our exclusive Cam-Lock drag/brake system to control spool speed. Also equiped with Velcro cable fastener to keep cable end secure. Coated in a nonreflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 1700 ft Cable O.D. (in.) .32 - 950 ft Cable O.D. (in.) .38 - 725 ft Cable O.D. (in.) .41 - 600 ft Cable O.D. (in.) .45 - 450 ft Cable O.D. (in.) .49 - 425 ft Cable O.D. (in.) .58 - 250 ft Cable O.D. (in.) .67 - 175 ft

Suppliers

Company
Product
Description
Supplier Links
Hannay Large Portable Cable Reel - HANAVC201416 - HAVE, Inc.
Hudson, NY, USA
Hannay Large Portable Cable Reel
HANAVC201416
Hannay Large Portable Cable Reel HANAVC201416
HANAVC201416 - Hannay AVC20-14-16 Portable Cable Storage Reel. Rugged Steel and Aluminum Construction Hannay Model AVC20-14-16 portable cable reel is small, lightweight, and durable. Designed for quick and easy use, this reel is ideal for applications where long lengths of cable are payed out over large areas. Rewind is accomplished with a crank handle permanently attached to the disc. This model is equipped with our exclusive Cam-Lock drag/brake system to control spool speed. Also equiped with Velcro cable fastener to keep cable end secure. Coated in a nonreflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 1700 ft Cable O.D. (in.) .32 - 950 ft Cable O.D. (in.) .38 - 725 ft Cable O.D. (in.) .41 - 600 ft Cable O.D. (in.) .45 - 450 ft Cable O.D. (in.) .49 - 425 ft Cable O.D. (in.) .58 - 250 ft Cable O.D. (in.) .67 - 175 ft

HANAVC201416 - Hannay AVC20-14-16 Portable Cable Storage Reel. Rugged Steel and Aluminum Construction
Hannay Model AVC20-14-16 portable cable reel is small, lightweight, and durable. Designed for quick and
easy use, this reel is ideal for applications where long lengths of cable are payed out over large areas. Rewind is accomplished with a crank handle permanently attached to the disc. This model is equipped with our exclusive Cam-Lock drag/brake system to control spool speed. Also equiped with Velcro cable fastener to keep cable end secure. Coated in a nonreflective black matte finish.
Cable Capacity of Reel

  • Cable O.D. (in.) .25 - 1700 ft
  • Cable O.D. (in.) .32 - 950 ft
  • Cable O.D. (in.) .38 - 725 ft
  • Cable O.D. (in.) .41 - 600 ft
  • Cable O.D. (in.) .45 - 450 ft
  • Cable O.D. (in.) .49 - 425 ft
  • Cable O.D. (in.) .58 - 250 ft
  • Cable O.D. (in.) .67 - 175 ft
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Reels
Product Number HANAVC201416
Product Name Hannay Large Portable Cable Reel
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Rescue Reel - F1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Hose Reels - 2309385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 16.93 inch (430 mm)
Length 60.7 ft (185 dm)
View Details
Fluid Path Hose Reels - R2210L-23-20x11-10 - Unique Welding & Fabricating (UWF)
Unique Welding & Fabricating (UWF)
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 23 inch (584 mm)
View Details