HAVE, Inc. Hannay Med Portable Cable Reel HANAVC161416

Description
HANAVC161416 - Hannay AVC16-14-16 Portable Cable Storage Reel. Rugged Steel and Aluminum Construction Hannay Model AVC16-14-16 portable cable reel is small, lightweight, and durable. Designed for quick and easy use, this reel is ideal for applications where long lengths of cable are payed out over large areas. Rewind is accomplished with a crank handle permanently attached to the disc. This model is equipped with our exclusive Cam-Lock drag/brake system to control spool speed. Also equiped with Velcro cable fastener to keep cable end secure. Coated in a nonreflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 1100 ft Cable O.D. (in.) .32 - 600 ft Cable O.D. (in.) .38 - 450 ft Cable O.D. (in.) .41 - 350 ft Cable O.D. (in.) .45 - 275 ft Cable O.D. (in.) .49 - 250 ft Cable O.D. (in.) .58 - 125 ft Cable O.D. (in.) .67 - 100 ft
Description
HANAVC161416 - Hannay AVC16-14-16 Portable Cable Storage Reel. Rugged Steel and Aluminum Construction Hannay Model AVC16-14-16 portable cable reel is small, lightweight, and durable. Designed for quick and easy use, this reel is ideal for applications where long lengths of cable are payed out over large areas. Rewind is accomplished with a crank handle permanently attached to the disc. This model is equipped with our exclusive Cam-Lock drag/brake system to control spool speed. Also equiped with Velcro cable fastener to keep cable end secure. Coated in a nonreflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 1100 ft Cable O.D. (in.) .32 - 600 ft Cable O.D. (in.) .38 - 450 ft Cable O.D. (in.) .41 - 350 ft Cable O.D. (in.) .45 - 275 ft Cable O.D. (in.) .49 - 250 ft Cable O.D. (in.) .58 - 125 ft Cable O.D. (in.) .67 - 100 ft

Suppliers

Company
Product
Description
Supplier Links
Hannay Med Portable Cable Reel - HANAVC161416 - HAVE, Inc.
Hudson, NY, USA
Hannay Med Portable Cable Reel
HANAVC161416
Hannay Med Portable Cable Reel HANAVC161416
HANAVC161416 - Hannay AVC16-14-16 Portable Cable Storage Reel. Rugged Steel and Aluminum Construction Hannay Model AVC16-14-16 portable cable reel is small, lightweight, and durable. Designed for quick and easy use, this reel is ideal for applications where long lengths of cable are payed out over large areas. Rewind is accomplished with a crank handle permanently attached to the disc. This model is equipped with our exclusive Cam-Lock drag/brake system to control spool speed. Also equiped with Velcro cable fastener to keep cable end secure. Coated in a nonreflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 1100 ft Cable O.D. (in.) .32 - 600 ft Cable O.D. (in.) .38 - 450 ft Cable O.D. (in.) .41 - 350 ft Cable O.D. (in.) .45 - 275 ft Cable O.D. (in.) .49 - 250 ft Cable O.D. (in.) .58 - 125 ft Cable O.D. (in.) .67 - 100 ft

HANAVC161416 - Hannay AVC16-14-16 Portable Cable Storage Reel. Rugged Steel and Aluminum Construction
Hannay Model AVC16-14-16 portable cable reel is small, lightweight, and durable. Designed for quick and
easy use, this reel is ideal for applications where long lengths of cable are payed out over large areas. Rewind is accomplished with a crank handle permanently attached to the disc. This model is equipped with our exclusive Cam-Lock drag/brake system to control spool speed. Also equiped with Velcro cable fastener to keep cable end secure. Coated in a nonreflective black matte finish.
Cable Capacity of Reel

  • Cable O.D. (in.) .25 - 1100 ft
  • Cable O.D. (in.) .32 - 600 ft
  • Cable O.D. (in.) .38 - 450 ft
  • Cable O.D. (in.) .41 - 350 ft
  • Cable O.D. (in.) .45 - 275 ft
  • Cable O.D. (in.) .49 - 250 ft
  • Cable O.D. (in.) .58 - 125 ft
  • Cable O.D. (in.) .67 - 100 ft
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Reels
Product Number HANAVC161416
Product Name Hannay Med Portable Cable Reel
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Reels - 5409575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.3937 inch (10 mm)
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Manual or Power Rewind Reel - 1-1/2
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Heavy Duty Hand Crank Hose Reel - CA32106 L - Reelcraft Industries, Inc.
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details