HAVE, Inc. Hannay Direct Crank Cable Reel 1516 HANAVC15161718

Description
HANAVC15161718 - Hannay AVC1516-17-18 Portable Cable Storage Reel - Direct Crank Rewind Models in the AVC-1500 series offer standard direct crank rewind permanently attached to the axle. Standard on manual rewind models, are a spring actuated pin lock and Cam-Lock drag/brake. Rugged steel and aluminum construction. Coated in a non-reflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 1700 ft Cable O.D. (in.) .32 - 1000 ft Cable O.D. (in.) .38 - 700 ft Cable O.D. (in.) .41 - 600 ft Cable O.D. (in.) .45 - 500 ft Cable O.D. (in.) .49 - 400 ft Cable O.D. (in.) .58 - 300 ft Cable O.D. (in.) .67 - 200 ft
Description
HANAVC15161718 - Hannay AVC1516-17-18 Portable Cable Storage Reel - Direct Crank Rewind Models in the AVC-1500 series offer standard direct crank rewind permanently attached to the axle. Standard on manual rewind models, are a spring actuated pin lock and Cam-Lock drag/brake. Rugged steel and aluminum construction. Coated in a non-reflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 1700 ft Cable O.D. (in.) .32 - 1000 ft Cable O.D. (in.) .38 - 700 ft Cable O.D. (in.) .41 - 600 ft Cable O.D. (in.) .45 - 500 ft Cable O.D. (in.) .49 - 400 ft Cable O.D. (in.) .58 - 300 ft Cable O.D. (in.) .67 - 200 ft

Suppliers

Company
Product
Description
Supplier Links
Hannay Direct Crank Cable Reel 1516 - HANAVC15161718 - HAVE, Inc.
Hudson, NY, USA
Hannay Direct Crank Cable Reel 1516
HANAVC15161718
Hannay Direct Crank Cable Reel 1516 HANAVC15161718
HANAVC15161718 - Hannay AVC1516-17-18 Portable Cable Storage Reel - Direct Crank Rewind Models in the AVC-1500 series offer standard direct crank rewind permanently attached to the axle. Standard on manual rewind models, are a spring actuated pin lock and Cam-Lock drag/brake. Rugged steel and aluminum construction. Coated in a non-reflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 1700 ft Cable O.D. (in.) .32 - 1000 ft Cable O.D. (in.) .38 - 700 ft Cable O.D. (in.) .41 - 600 ft Cable O.D. (in.) .45 - 500 ft Cable O.D. (in.) .49 - 400 ft Cable O.D. (in.) .58 - 300 ft Cable O.D. (in.) .67 - 200 ft

HANAVC15161718 - Hannay AVC1516-17-18 Portable Cable Storage Reel - Direct Crank Rewind
Models in the AVC-1500 series offer standard direct crank rewind permanently attached to the axle. Standard on manual rewind models, are a spring actuated pin lock and Cam-Lock drag/brake. Rugged steel and aluminum construction. Coated in a non-reflective black matte finish.
Cable Capacity of Reel

  • Cable O.D. (in.) .25 - 1700 ft
  • Cable O.D. (in.) .32 - 1000 ft
  • Cable O.D. (in.) .38 - 700 ft
  • Cable O.D. (in.) .41 - 600 ft
  • Cable O.D. (in.) .45 - 500 ft
  • Cable O.D. (in.) .49 - 400 ft
  • Cable O.D. (in.) .58 - 300 ft
  • Cable O.D. (in.) .67 - 200 ft
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Reels
Product Number HANAVC15161718
Product Name Hannay Direct Crank Cable Reel 1516
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Static Grounding Reel for Refueling or Hazardous Areas - HGR - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Assembly Description Available with 1/8", 7 X 19 Galvanized Carbon Steel Cable
View Details
Air Hose Reels - 325313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Spring; Spring Return
View Details
Hose Reel - TechniReel™ - Advanced Technology Products
Advanced Technology Products
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details