HAVE, Inc. Hannay AV-2 Cable Reel HANAV2

Description
HANAV2 - Hannay AV-2 Audio/Video Reel Hannay AV series reels are specifically designed for broadcast and pro-audio applications. The reels are stackable for maximum transport and storage efficiency. Side mounted connector panels accommodate almost any combination of XLR and BNC connectors. Rugged steel construction and adjustable friction brake assure continuous smooth operation and prevent cable damage. Model AV-2 features optional heavy-duty casters for convenient transport on-site. AV Series Reels Feature: Rugged steel construction throughout, including square tubing frame Black, non-reflective matte finish Removable side panel allows complete customization of XLR and/or BNC connector patterns (blank panel is supplied as standard) Standard strain relief inside panel compartment prevents damage to cable Channels allow stackability of reels for maximum storage efficiency Ergonomic carrying handles allow one or two person transport Adjustable friction brake to prevent cable overrun during operations Heavy-duty, locking caster wheels are available when buying HANAV2WC part Cable Capacity of Reel Cable O.D. (in.) .41 - 750 ft Cable O.D. (in.) .45 - 600 ft Cable O.D. (in.) .49 - 500 ft Cable O.D. (in.) .58 - 350 ft Cable O.D. (in.) .67 - 250 ft
Description
HANAV2 - Hannay AV-2 Audio/Video Reel Hannay AV series reels are specifically designed for broadcast and pro-audio applications. The reels are stackable for maximum transport and storage efficiency. Side mounted connector panels accommodate almost any combination of XLR and BNC connectors. Rugged steel construction and adjustable friction brake assure continuous smooth operation and prevent cable damage. Model AV-2 features optional heavy-duty casters for convenient transport on-site. AV Series Reels Feature: Rugged steel construction throughout, including square tubing frame Black, non-reflective matte finish Removable side panel allows complete customization of XLR and/or BNC connector patterns (blank panel is supplied as standard) Standard strain relief inside panel compartment prevents damage to cable Channels allow stackability of reels for maximum storage efficiency Ergonomic carrying handles allow one or two person transport Adjustable friction brake to prevent cable overrun during operations Heavy-duty, locking caster wheels are available when buying HANAV2WC part Cable Capacity of Reel Cable O.D. (in.) .41 - 750 ft Cable O.D. (in.) .45 - 600 ft Cable O.D. (in.) .49 - 500 ft Cable O.D. (in.) .58 - 350 ft Cable O.D. (in.) .67 - 250 ft

Suppliers

Company
Product
Description
Supplier Links
Hannay AV-2 Cable Reel - HANAV2 - HAVE, Inc.
Hudson, NY, USA
Hannay AV-2 Cable Reel
HANAV2
Hannay AV-2 Cable Reel HANAV2
HANAV2 - Hannay AV-2 Audio/Video Reel Hannay AV series reels are specifically designed for broadcast and pro-audio applications. The reels are stackable for maximum transport and storage efficiency. Side mounted connector panels accommodate almost any combination of XLR and BNC connectors. Rugged steel construction and adjustable friction brake assure continuous smooth operation and prevent cable damage. Model AV-2 features optional heavy-duty casters for convenient transport on-site. AV Series Reels Feature: Rugged steel construction throughout, including square tubing frame Black, non-reflective matte finish Removable side panel allows complete customization of XLR and/or BNC connector patterns (blank panel is supplied as standard) Standard strain relief inside panel compartment prevents damage to cable Channels allow stackability of reels for maximum storage efficiency Ergonomic carrying handles allow one or two person transport Adjustable friction brake to prevent cable overrun during operations Heavy-duty, locking caster wheels are available when buying HANAV2WC part Cable Capacity of Reel Cable O.D. (in.) .41 - 750 ft Cable O.D. (in.) .45 - 600 ft Cable O.D. (in.) .49 - 500 ft Cable O.D. (in.) .58 - 350 ft Cable O.D. (in.) .67 - 250 ft

HANAV2 - Hannay AV-2 Audio/Video Reel
Hannay AV series reels are specifically designed for broadcast and pro-audio applications. The reels are stackable for maximum transport and storage efficiency.
Side mounted connector panels accommodate almost any combination of XLR and BNC connectors. Rugged steel construction and adjustable friction brake assure continuous smooth operation and prevent cable damage.
Model AV-2 features optional heavy-duty casters
for convenient transport on-site.
AV Series Reels Feature:

  • Rugged steel construction throughout, including square tubing frame
  • Black, non-reflective matte finish
  • Removable side panel allows complete customization of XLR and/or BNC connector patterns (blank panel is supplied as standard)
  • Standard strain relief inside panel compartment prevents damage to cable
  • Channels allow stackability of reels for
    maximum storage efficiency
  • Ergonomic carrying handles allow one or two
    person transport
  • Adjustable friction brake to prevent cable overrun during operations
  • Heavy-duty, locking caster wheels
    are available when buying HANAV2WC part
    Cable Capacity of Reel
  • Cable O.D. (in.) .41 - 750 ft
  • Cable O.D. (in.) .45 - 600 ft
  • Cable O.D. (in.) .49 - 500 ft
  • Cable O.D. (in.) .58 - 350 ft
  • Cable O.D. (in.) .67 - 250 ft
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Reels
Product Number HANAV2
Product Name Hannay AV-2 Cable Reel
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Portable Cable Reel on Wheels - AT1300 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Air Hose Reels - 8738857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3740 inch (9.5 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Cable reel device - ECN-15-01R - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Type Of Reel Cable Reel
View Details