HAVE, Inc. Gepco XB412 24AWG X-Band 12-Pair Audio Snake Cable GEPXB412

Description
GEPCO XB412 X-BAND 12-PAIR AUDIO SNAKE CABLE. 25' MINIMUM FOR MULTI CHANNEL CUTS Gepco X-Band Multichannel Audio series is an ultra-flexible, sonically transparent,low-nois e, and durable balanced audio cable for use in critical recording studio facilities or live sound venues. The X-band series features a no-compromise design for the ultimate in sonic purityand noise rejection. The unique construction of the X-Band series makes it extremely flexible, flaccid, and will not retain kinks and bends when flexed, while still maintaining ease of termination. GEPXB412 - 12 CHANNEL Conductors: Finely stranded 24 AWG Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection. Dielectric: Unique hard cell foam dielectric reduces high frequency absorption. Easy to cut and strip with minimal wick-back when soldering. Shield: 95% Copper Braid. Durable - Shield will not open after repeated flexing. Excellent RF & EMI rejection. Quick ground termination with drain wire and easy to trim braid. Jacket: New G-Flex Ultra Flexible jacket compound. Pairs on Multi-pair are color striped and printed for easy id and attractive appearance. Also available in 8, 12 and 16 channel versions. JACKET COLOR: BLACK 50' MINIMUM PURCHASE
Description
GEPCO XB412 X-BAND 12-PAIR AUDIO SNAKE CABLE. 25' MINIMUM FOR MULTI CHANNEL CUTS Gepco X-Band Multichannel Audio series is an ultra-flexible, sonically transparent,low-nois e, and durable balanced audio cable for use in critical recording studio facilities or live sound venues. The X-band series features a no-compromise design for the ultimate in sonic purityand noise rejection. The unique construction of the X-Band series makes it extremely flexible, flaccid, and will not retain kinks and bends when flexed, while still maintaining ease of termination. GEPXB412 - 12 CHANNEL Conductors: Finely stranded 24 AWG Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection. Dielectric: Unique hard cell foam dielectric reduces high frequency absorption. Easy to cut and strip with minimal wick-back when soldering. Shield: 95% Copper Braid. Durable - Shield will not open after repeated flexing. Excellent RF & EMI rejection. Quick ground termination with drain wire and easy to trim braid. Jacket: New G-Flex Ultra Flexible jacket compound. Pairs on Multi-pair are color striped and printed for easy id and attractive appearance. Also available in 8, 12 and 16 channel versions. JACKET COLOR: BLACK 50' MINIMUM PURCHASE

Suppliers

Company
Product
Description
Supplier Links
Gepco XB412 24AWG X-Band 12-Pair Audio Snake Cable - GEPXB412 - HAVE, Inc.
Hudson, NY, USA
Gepco XB412 24AWG X-Band 12-Pair Audio Snake Cable
GEPXB412
Gepco XB412 24AWG X-Band 12-Pair Audio Snake Cable GEPXB412
GEPCO XB412 X-BAND 12-PAIR AUDIO SNAKE CABLE. 25' MINIMUM FOR MULTI CHANNEL CUTS Gepco X-Band Multichannel Audio series is an ultra-flexible, sonically transparent,low-nois e, and durable balanced audio cable for use in critical recording studio facilities or live sound venues. The X-band series features a no-compromise design for the ultimate in sonic purityand noise rejection. The unique construction of the X-Band series makes it extremely flexible, flaccid, and will not retain kinks and bends when flexed, while still maintaining ease of termination. GEPXB412 - 12 CHANNEL Conductors: Finely stranded 24 AWG Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection. Dielectric: Unique hard cell foam dielectric reduces high frequency absorption. Easy to cut and strip with minimal wick-back when soldering. Shield: 95% Copper Braid. Durable - Shield will not open after repeated flexing. Excellent RF & EMI rejection. Quick ground termination with drain wire and easy to trim braid. Jacket: New G-Flex Ultra Flexible jacket compound. Pairs on Multi-pair are color striped and printed for easy id and attractive appearance. Also available in 8, 12 and 16 channel versions. JACKET COLOR: BLACK 50' MINIMUM PURCHASE

GEPCO XB412 X-BAND 12-PAIR AUDIO SNAKE CABLE. 25' MINIMUM FOR MULTI CHANNEL CUTS
Gepco X-Band Multichannel Audio series is an ultra-flexible, sonically transparent,low-noise, and durable balanced audio cable for use in critical recording studio facilities or live sound venues.
The X-band series features a no-compromise design for the ultimate in sonic purityand noise rejection. The unique construction of the X-Band series makes it extremely flexible, flaccid, and will not retain kinks and bends when flexed, while still maintaining ease of termination.

  • GEPXB412 - 12 CHANNEL
  • Conductors: Finely stranded 24 AWG Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection.
  • Dielectric: Unique hard cell foam dielectric reduces high frequency absorption. Easy to cut and strip with minimal wick-back when soldering.
  • Shield: 95% Copper Braid. Durable - Shield will not open after repeated flexing. Excellent RF & EMI rejection.
  • Quick ground termination with drain wire and easy to trim braid.
  • Jacket: New G-Flex Ultra Flexible jacket compound. Pairs on Multi-pair are color striped and printed for easy id and attractive appearance.
  • Also available in 8, 12 and 16 channel versions.
  • JACKET COLOR: BLACK
  • 50' MINIMUM PURCHASE
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPXB412
Product Name Gepco XB412 24AWG X-Band 12-Pair Audio Snake Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E50824 - CAT 5e Ethernet Cable (4 Data Pair) - E50824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation PFA
View Details
Twisted Pair Cable - 1189353001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details