HAVE, Inc. Gepco XB408 24AWG X-Band 8-Pair Audio Snake Cable GEPXB408

Description
GEPCO XB408 X-BAND 8-PAIR AUDIO SNAKE CABLE. 25' MINIMUM FOR MULTICHANNEL CUTS Gepco X-Band Multichannel Audio series is an ultra-flexible, sonically transparent, low-noise, anddurable balanced audio cable for use in critical recording studio facilities or live sound venues. The X-band series features a no-compromise design for the ultimate in sonic purity and noise rejection. The unique construction of the X-Band series makes it extremely flexible, flaccid, and will not retain kinks and bends when flexed, while still maintaining ease of termination. GEPXB408- 8 CHANNEL Conductors: Finely stranded 24 AWG Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection. Dielectric: Unique hard cell foam dielectric reduceshigh frequency absorption. Easy to cut and strip with minimal wick-back when soldering. Shield: 95% Copper Braid. Durable - Shield will not open after repeated flexing. Excellent RF & EMI rejection. Quick ground termination with drain wire and easy to trim braid. Jacket: New G-Flex Ultra Flexible jacket compound. Pairs on Multi-pair are color striped and printed for easy id and attractive appearance. Also available in 8, 12 and 16 channel versions. JACKET COLOR: BLACK 50' MINIMUM PURCHASE
Description
GEPCO XB408 X-BAND 8-PAIR AUDIO SNAKE CABLE. 25' MINIMUM FOR MULTICHANNEL CUTS Gepco X-Band Multichannel Audio series is an ultra-flexible, sonically transparent, low-noise, anddurable balanced audio cable for use in critical recording studio facilities or live sound venues. The X-band series features a no-compromise design for the ultimate in sonic purity and noise rejection. The unique construction of the X-Band series makes it extremely flexible, flaccid, and will not retain kinks and bends when flexed, while still maintaining ease of termination. GEPXB408- 8 CHANNEL Conductors: Finely stranded 24 AWG Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection. Dielectric: Unique hard cell foam dielectric reduceshigh frequency absorption. Easy to cut and strip with minimal wick-back when soldering. Shield: 95% Copper Braid. Durable - Shield will not open after repeated flexing. Excellent RF & EMI rejection. Quick ground termination with drain wire and easy to trim braid. Jacket: New G-Flex Ultra Flexible jacket compound. Pairs on Multi-pair are color striped and printed for easy id and attractive appearance. Also available in 8, 12 and 16 channel versions. JACKET COLOR: BLACK 50' MINIMUM PURCHASE

Suppliers

Company
Product
Description
Supplier Links
Gepco XB408 24AWG X-Band 8-Pair Audio Snake Cable - GEPXB408 - HAVE, Inc.
Hudson, NY, USA
Gepco XB408 24AWG X-Band 8-Pair Audio Snake Cable
GEPXB408
Gepco XB408 24AWG X-Band 8-Pair Audio Snake Cable GEPXB408
GEPCO XB408 X-BAND 8-PAIR AUDIO SNAKE CABLE. 25' MINIMUM FOR MULTICHANNEL CUTS Gepco X-Band Multichannel Audio series is an ultra-flexible, sonically transparent, low-noise, anddurable balanced audio cable for use in critical recording studio facilities or live sound venues. The X-band series features a no-compromise design for the ultimate in sonic purity and noise rejection. The unique construction of the X-Band series makes it extremely flexible, flaccid, and will not retain kinks and bends when flexed, while still maintaining ease of termination. GEPXB408- 8 CHANNEL Conductors: Finely stranded 24 AWG Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection. Dielectric: Unique hard cell foam dielectric reduceshigh frequency absorption. Easy to cut and strip with minimal wick-back when soldering. Shield: 95% Copper Braid. Durable - Shield will not open after repeated flexing. Excellent RF & EMI rejection. Quick ground termination with drain wire and easy to trim braid. Jacket: New G-Flex Ultra Flexible jacket compound. Pairs on Multi-pair are color striped and printed for easy id and attractive appearance. Also available in 8, 12 and 16 channel versions. JACKET COLOR: BLACK 50' MINIMUM PURCHASE

GEPCO XB408 X-BAND 8-PAIR AUDIO SNAKE CABLE.
25' MINIMUM FOR MULTICHANNEL CUTS

Gepco X-Band Multichannel Audio series is an ultra-flexible, sonically transparent, low-noise, anddurable balanced audio cable for use in critical recording studio facilities or live sound venues.
The X-band series features a no-compromise design for the ultimate in sonic purity and noise rejection. The unique construction of the X-Band series makes it extremely flexible, flaccid, and will not retain kinks and bends when flexed, while still maintaining ease of termination.

  • GEPXB408- 8 CHANNEL
  • Conductors: Finely stranded 24 AWG Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection.
  • Dielectric: Unique hard cell foam dielectric reduceshigh frequency absorption. Easy to cut and strip with minimal wick-back when soldering.
  • Shield: 95% Copper Braid. Durable - Shield will not open after repeated flexing. Excellent RF & EMI rejection.
  • Quick ground termination with drain wire and easy to trim braid.
  • Jacket: New G-Flex Ultra Flexible jacket compound. Pairs on Multi-pair are color striped and printed for easy id and attractive appearance.
  • Also available in 8, 12 and 16 channel versions.
  • JACKET COLOR: BLACK
  • 50' MINIMUM PURCHASE
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPXB408
Product Name Gepco XB408 24AWG X-Band 8-Pair Audio Snake Cable
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
E20224 - CAT 5e Ethernet Cable (1 Data Pair) - E20224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Silver-Plated Copper Braid
View Details
PVC Insulated Ground Strap 300V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; TPE, Fluoropolymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 152999-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers