HAVE, Inc. Gepco XB408 24AWG X-Band 8-Pair Audio Snake Cable - 1000ft GEPXB408-1000F

Description
GEPCO XB408 X-BAND 8-PAIR AUDIO SNAKE, FULL REEL 1000' Gepco X-Band Multichannel Audio series is an ultra-flexible, sonically transparent, low-noise, and durable balanced audio cable for use in critical recording studio facilities or live sound venues. The X-band series features a no-compromise design for the ultimate in sonic purity and noise rejection. The unique construction of the X-Band series makes it extremely flexible, flaccid, and will not retain kinks and bends when flexed, while still maintaining ease of termination. GEPXB408- 8 CHANNEL Conductors: Finely stranded 24 AWG Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection. Dielectric: Unique hard cell foam dielectric reduces high frequency absorption. Easy to cut and strip with minimal wick-back when soldering. Shield: 95% Copper Braid. Durable - Shield will not open after repeated flexing. Excellent RF & EMI rejection. Quick ground termination withdrain wire and easy to trim braid. Jacket: New G-Flex Ultra Flexible jacket compound. Pairs on Multi-pair are color striped and printed for easy id and attractive appearance. Also available in 8, 12 and 16 channel versions. JACKET COLOR: BLACK FULL REEL - 1000'
Description
GEPCO XB408 X-BAND 8-PAIR AUDIO SNAKE, FULL REEL 1000' Gepco X-Band Multichannel Audio series is an ultra-flexible, sonically transparent, low-noise, and durable balanced audio cable for use in critical recording studio facilities or live sound venues. The X-band series features a no-compromise design for the ultimate in sonic purity and noise rejection. The unique construction of the X-Band series makes it extremely flexible, flaccid, and will not retain kinks and bends when flexed, while still maintaining ease of termination. GEPXB408- 8 CHANNEL Conductors: Finely stranded 24 AWG Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection. Dielectric: Unique hard cell foam dielectric reduces high frequency absorption. Easy to cut and strip with minimal wick-back when soldering. Shield: 95% Copper Braid. Durable - Shield will not open after repeated flexing. Excellent RF & EMI rejection. Quick ground termination withdrain wire and easy to trim braid. Jacket: New G-Flex Ultra Flexible jacket compound. Pairs on Multi-pair are color striped and printed for easy id and attractive appearance. Also available in 8, 12 and 16 channel versions. JACKET COLOR: BLACK FULL REEL - 1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco XB408 24AWG X-Band 8-Pair Audio Snake Cable - 1000ft - GEPXB408-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco XB408 24AWG X-Band 8-Pair Audio Snake Cable - 1000ft
GEPXB408-1000F
Gepco XB408 24AWG X-Band 8-Pair Audio Snake Cable - 1000ft GEPXB408-1000F
GEPCO XB408 X-BAND 8-PAIR AUDIO SNAKE, FULL REEL 1000' Gepco X-Band Multichannel Audio series is an ultra-flexible, sonically transparent, low-noise, and durable balanced audio cable for use in critical recording studio facilities or live sound venues. The X-band series features a no-compromise design for the ultimate in sonic purity and noise rejection. The unique construction of the X-Band series makes it extremely flexible, flaccid, and will not retain kinks and bends when flexed, while still maintaining ease of termination. GEPXB408- 8 CHANNEL Conductors: Finely stranded 24 AWG Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection. Dielectric: Unique hard cell foam dielectric reduces high frequency absorption. Easy to cut and strip with minimal wick-back when soldering. Shield: 95% Copper Braid. Durable - Shield will not open after repeated flexing. Excellent RF & EMI rejection. Quick ground termination withdrain wire and easy to trim braid. Jacket: New G-Flex Ultra Flexible jacket compound. Pairs on Multi-pair are color striped and printed for easy id and attractive appearance. Also available in 8, 12 and 16 channel versions. JACKET COLOR: BLACK FULL REEL - 1000'

GEPCO XB408 X-BAND 8-PAIR AUDIO SNAKE, FULL REEL 1000'
Gepco X-Band Multichannel Audio series is an ultra-flexible, sonically transparent, low-noise, and durable balanced audio cable for use in critical recording studio facilities or live sound venues.
The X-band series features a no-compromise design for the ultimate in sonic purity and noise rejection. The unique construction of the X-Band series makes it extremely flexible, flaccid, and will not retain kinks and bends when flexed, while still maintaining ease of termination.

  • GEPXB408- 8 CHANNEL
  • Conductors: Finely stranded 24 AWG Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection.
  • Dielectric: Unique hard cell foam dielectric reduces high frequency absorption. Easy to cut and strip with minimal wick-back when soldering.
  • Shield: 95% Copper Braid. Durable - Shield will not open after repeated flexing. Excellent RF & EMI rejection.
  • Quick ground termination withdrain wire and easy to trim braid.
  • Jacket: New G-Flex Ultra Flexible jacket compound. Pairs on Multi-pair are color striped and printed for easy id and attractive appearance.
  • Also available in 8, 12 and 16 channel versions.
  • JACKET COLOR: BLACK
    FULL REEL - 1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPXB408-1000F
Product Name Gepco XB408 24AWG X-Band 8-Pair Audio Snake Cable - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E6A5824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape, White (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details
PVC Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Twisted Pair Cable - 169161-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers